Dual UART With 64-Byte FIFO 48-TQFP -40 to 85
Dual UART With 64-Byte FIFO 48-TQFP -40 to 85 Product overview: TL16C752CIPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CIPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268105-TL16C752CIPF
Packaging: Tape and Reel
Mounting Style: SMD
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C752C
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 5.5V
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
IC DUAL UART W/64B FIFO 48TQFP
IC DUAL UART W/64B FIFO 48TQFP
IC DUAL UART W/64B FIFO 48TQFP
IC DUAL UART W/64B FIFO 48TQFP
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
UART Interface IC Dual UART With 64- Byte FIFO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C752CIPFBR | 714-TL16C752CIPFBR | 1268105-TL16C752CIPFBR | 296-TL16C752CIPFBRTR-ND | TL16C752CIPFBR | TL16C752CIPFBR | TL16C752CIPFBR | TL16C752CIPFBR |
| Product Name | TL16C752C Dual UART With 64-Byte FIFO | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIPFBR | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | TQFP,VQFN | TQFP | TQFP; 48-TQFP | QFP; 48-TQFP | QFP; TQFP | QFP; TQFP; 48-TQFP | TQFP-48 |