Texas Instruments TL16C754B Quad UART with 64-Byte FIFO TL16C754BPNG4

Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C754B Quad UART with 64-Byte FIFO - TL16C754BPNG4 - Texas Instruments
Dallas, TX, United States
TL16C754B Quad UART with 64-Byte FIFO
TL16C754BPNG4
TL16C754B Quad UART with 64-Byte FIFO TL16C754BPNG4
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNG4-ND
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 - 936616-TL16C754BPNG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4
936616-TL16C754BPNG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 936616-TL16C754BPNG4
Manufacturer: Texas Instruments Win Source Part Number: 936616-TL16C754BPNG4 Features: UART IC 4, QUART Channel - 64 Byte 80-LQFP (12x12) Package: Tray Package: 80-LQFP Mounting: Surface Mount Family Name: TL16C754 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936616-TL16C754BPNG4
Features: UART IC 4, QUART Channel - 64 Byte 80-LQFP (12x12)
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Family Name: TL16C754
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
714-TL16C754BPNG4
Quad Interface Transceiver IC 714-TL16C754BPNG4
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85 Product overview: TL16C754BPNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPNG4 can be used for catalog matching and distributor lookup.

Quad UART with 64-Byte FIFO 80-LQFP -40 to 85 Product overview: TL16C754BPNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPNG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNG4
IC QUAD UART 64BYTE FIFO 80-LQFP

IC QUAD UART 64BYTE FIFO 80-LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C754BPNG4
UART Interface IC TL16C754BPNG4
UART Interface IC Quad UART With 64-Byte FIFO

UART Interface IC Quad UART With 64-Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNG4
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNG4
IC QUAD UART 64BYTE FIFO 80-LQFP

IC QUAD UART 64BYTE FIFO 80-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C754BPNG4 TL16C754BPNG4-ND 936616-TL16C754BPNG4 714-TL16C754BPNG4 TL16C754BPNG4 TL16C754BPNG4 TL16C754BPNG4 TL16C754BPNG4
Product Name TL16C754B Quad UART with 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNG4 Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC LQFP; 80-LQFP QFP; 80-LQFP (12x12) LQFP QFP LQFP-80 QFP; LQFP; 80-LQFP QFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers