Texas Instruments TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver TLK1521IPAP

Description
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver - TLK1521IPAP - Texas Instruments
Dallas, TX, United States
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver
TLK1521IPAP
TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver TLK1521IPAP
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85

500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - TLK1521IPAP - 032820-TLK1521IPAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK1521IPAP
032820-TLK1521IPAP
Interface - Interface - Serializers, Deserializers - TLK1521IPAP 032820-TLK1521IPAP
Manufacturer: Texas Instruments Win Source Part Number: 032820-TLK1521IPAP Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: VML Data Rate: 1.3Gbps Input Type: LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032820-TLK1521IPAP
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 18/1
Output Type: VML
Data Rate: 1.3Gbps
Input Type: LVTTL
Number of Outputs: 1/18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
18 bit Interface Transceiver IC
755-TLK1521IPAP
18 bit Interface Transceiver IC 755-TLK1521IPAP
500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85 Product overview: TLK1521IPAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18 bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1521IPAP can be used for catalog matching and distributor lookup.

500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85 Product overview: TLK1521IPAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18 bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK1521IPAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - TLK1521IPAP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
TLK1521IPAP
Serializers, Deserializers TLK1521IPAP
IC TXRX 1.3GBPS 18BIT 64-HTQFP

IC TXRX 1.3GBPS 18BIT 64-HTQFP

Supplier's Site Datasheet
Serializers, Deserializers - TLK1521IPAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK1521IPAP
Serializers, Deserializers TLK1521IPAP
1.3Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 64-HTQFP (10x10)

1.3Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK1521IPAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK1521IPAP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK1521IPAP
IC TXRX 1.3GBPS 18BIT 64-HTQFP

IC TXRX 1.3GBPS 18BIT 64-HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK1521IPAP 032820-TLK1521IPAP 755-TLK1521IPAP TLK1521IPAP TLK1521IPAP TLK1521IPAP
Product Name TLK1521 500 Mbps to 1.3 Gbps 18 bit Transceiver Interface - Interface - Serializers, Deserializers - TLK1521IPAP 18 bit Interface Transceiver IC Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V Other
Unlock Full Specs
to access all available technical data

Similar Products