Texas Instruments TLK2211 0.6 to 1.3Gbps Ethernet Transceiver TLK2211RCP

Description
0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TLK2211 0.6 to 1.3Gbps Ethernet Transceiver
TLK2211RCP
TLK2211 0.6 to 1.3Gbps Ethernet Transceiver TLK2211RCP
0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85

0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1198152-TLK2211RCP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1198152-TLK2211RCP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1198152-TLK2211RCP
Win Source Part Number: 1198152-TLK2211RCP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: IEEE 802.3 Voltage - Supply: 3V ~ 3.6V Package / Case: 64-PowerVFQFP Supplier Device Package: 64-HVQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TLK2211RCP-TI,T EXTISTLK2211RCP,TLK2 211RCPG4,TLK2211RCPG 4-ND Base Product Number: TLK221 Product Status: Obsolete

Win Source Part Number: 1198152-TLK2211RCP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-PowerVFQFP
Supplier Device Package: 64-HVQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TLK2211RCP-TI,TEXTISTLK2211RCP,TLK2211RCPG4,TLK2211RCPG4-ND
Base Product Number: TLK221
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2211RCP
Interface Transceiver IC 710-TLK2211RCP
0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2211RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2211RCP can be used for catalog matching and distributor lookup.

0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85 Product overview: TLK2211RCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2211RCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2211RCP 1198152-TLK2211RCP 710-TLK2211RCP
Product Name TLK2211 0.6 to 1.3Gbps Ethernet Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 959345-CD4052BM96G3 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4053ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details