Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1 TLIN10285DDARQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 899930-TLIN10285DDAR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LIN 8-SO PowerPad Package: 8-PowerSOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLIN10285 Categories: Integrated Circuits (ICs) Case / Package: 8-SO PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-TLIN10285DDARQ1D KR, 296-TLIN10285DDARQ1C T, 296-TLIN10285DDARQ1T R
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 899930-TLIN10285DDAR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LIN 8-SO PowerPad Package: 8-PowerSOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLIN10285 Categories: Integrated Circuits (ICs) Case / Package: 8-SO PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-TLIN10285DDARQ1D KR, 296-TLIN10285DDARQ1C T, 296-TLIN10285DDARQ1T R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1 - 899930-TLIN10285DDARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1
899930-TLIN10285DDARQ1
Interface - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1 899930-TLIN10285DDARQ1
Manufacturer: Texas Instruments Win Source Part Number: 899930-TLIN10285DDAR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LIN 8-SO PowerPad Package: 8-PowerSOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLIN10285 Categories: Integrated Circuits (ICs) Case / Package: 8-SO PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8542.39.0001 Other Part Number: 296-TLIN10285DDARQ1D KR, 296-TLIN10285DDARQ1C T, 296-TLIN10285DDARQ1T R

Manufacturer: Texas Instruments
Win Source Part Number: 899930-TLIN10285DDARQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LIN 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLIN10285
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TLIN10285DDARQ1DKR, 296-TLIN10285DDARQ1CT, 296-TLIN10285DDARQ1TR

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN10285DDARQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN10285DDARQ1
IC TXRX HALF 1/1 8SO POWERPAD

IC TXRX HALF 1/1 8SO POWERPAD

Supplier's Site
Drivers, Receivers, Transceivers - TLIN10285DDARQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN10285DDARQ1
Drivers, Receivers, Transceivers TLIN10285DDARQ1
IC TXRX HALF 1/1 8SO POWERPAD

IC TXRX HALF 1/1 8SO POWERPAD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 899930-TLIN10285DDARQ1 TLIN10285DDARQ1 TLIN10285DDARQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLIN10285DDARQ1 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-SO PowerPad SOIC 8-PowerSOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899765P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details