Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TL52055PWR TL52055PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 101285-TL52055PWR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): TL52055DRG4; TL52055PWRE4; TL52055PWR; TL52055PWRG4; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 101285-TL52055PWR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): TL52055DRG4; TL52055PWRE4; TL52055PWR; TL52055PWRG4; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TL52055PWR - 101285-TL52055PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TL52055PWR
101285-TL52055PWR
Interface - Interface - Analog Switches - Special Purpose - TL52055PWR 101285-TL52055PWR
Manufacturer: Texas Instruments Win Source Part Number: 101285-TL52055PWR Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 40MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 9 V Alternative Parts (Cross-Reference): TL52055DRG4; TL52055PWRE4; TL52055PWR; TL52055PWRG4; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 101285-TL52055PWR
Packaging: Reel - TR
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4.5 V to 9 V
Alternative Parts (Cross-Reference): TL52055DRG4; TL52055PWRE4; TL52055PWR; TL52055PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TL52055PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TL52055PWR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TL52055PWR
IC VIDEO SWIT TRPL SPDT 16TSSOP

IC VIDEO SWIT TRPL SPDT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 101285-TL52055PWR TL52055PWR
Product Name Interface - Interface - Analog Switches - Special Purpose - TL52055PWR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI3010-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers