IC TRANSCEIVER 1/1 8SOIC Product overview: TLIN1027DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN1027DRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353976-TLIN1027DRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TLIN1027
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4V ~ 36V
Data Rate: 20kbps
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
IC TRANSCEIVER 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLIN1027DRQ1 | 1353976-TLIN1027DRQ1 | TLIN1027DRQ1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver |
| Features | RoHS | ||
| Supply Voltage | Other; 4V ~ 36V | Other; 4V ~ 36V | Other; 4V ~ 36V |
| Data Rate | 20 kbps | 20 kbps | 20 kbps |