Texas Instruments TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCP

Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet
Description
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2501 1.5 to 2.5 Gbps Transceiver - TLK2501IRCP - Texas Instruments
Dallas, TX, United States
TLK2501 1.5 to 2.5 Gbps Transceiver
TLK2501IRCP
TLK2501 1.5 to 2.5 Gbps Transceiver TLK2501IRCP
1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Serializers, Deserializers - TLK2501IRCP - 032824-TLK2501IRCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK2501IRCP
032824-TLK2501IRCP
Interface - Interface - Serializers, Deserializers - TLK2501IRCP 032824-TLK2501IRCP
Manufacturer: Texas Instruments Win Source Part Number: 032824-TLK2501IRCP Packaging: Tray Number of Inputs: 16/1 Output Type: CML Data Rate: 2.5Gbps Input Type: LVTTL Number of Outputs: 1/16 Family Name: TLK2501 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HVQFP Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): SY87725LHYTR; SY87725LHY; TLK2501IRCPRG4; TLK2501IRCPR; Introduction Date: January 01, 2005 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 032824-TLK2501IRCP
Packaging: Tray
Number of Inputs: 16/1
Output Type: CML
Data Rate: 2.5Gbps
Input Type: LVTTL
Number of Outputs: 1/16
Family Name: TLK2501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HVQFP
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): SY87725LHYTR; SY87725LHY; TLK2501IRCPRG4; TLK2501IRCPR;
Introduction Date: January 01, 2005
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
2.7V Interface Transceiver IC
755-TLK2501IRCP
2.7V Interface Transceiver IC 755-TLK2501IRCP
2.5Gbps Transceiver IC, 1TX/1RX, 2.3-2.7V, HVQFP Product overview: TLK2501IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCP can be used for catalog matching and distributor lookup.

2.5Gbps Transceiver IC, 1TX/1RX, 2.3-2.7V, HVQFP Product overview: TLK2501IRCP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2501IRCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - TLK2501IRCP - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
TLK2501IRCP
Interface - Serializers, Deserializers TLK2501IRCP
IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

Supplier's Site Datasheet
Serializers, Deserializers - TLK2501IRCP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
TLK2501IRCP
Serializers, Deserializers TLK2501IRCP
IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

Supplier's Site Datasheet
Serializers, Deserializers - TLK2501IRCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK2501IRCP
Serializers, Deserializers TLK2501IRCP
2.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)

2.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK2501IRCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK2501IRCP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2501IRCP
IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

IC TRNSCVR 1.6-2.5GBPS 64-HVQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2501IRCP 032824-TLK2501IRCP 755-TLK2501IRCP TLK2501IRCP TLK2501IRCP TLK2501IRCP TLK2501IRCP
Product Name TLK2501 1.5 to 2.5 Gbps Transceiver Interface - Interface - Serializers, Deserializers - TLK2501IRCP 2.7V Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3 V ~ 2.7 V Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details