The TLC14IDG4 is a monolithic Butterworth fourth-order low-pass switched-capacitor filter in an 8-pin SOIC package, designed for operation from -40°C to 85°C with a clock-to-cutoff frequency ratio of 100:1 and less than ±1% error. It supports cutoff frequencies from 0.05 Hz to 20 kHz under ±2.5 V supply conditions and accepts TTL-compatible or CMOS-compatible clock inputs via a level shift terminal. The device operates with a supply voltage range of ±2.25 V to ±6 V and has a typical supply current of 1.2 mA at 250 kHz clock frequency. Output peak voltage is ±1.8 V into a 10 kΩ load. The package dimensions are 505.46 mm in length and 6.76 mm in width when tube-packed.
Butterworth Switched-Capacitor Filter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081425-TLC14IDG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 75
Butterworth switched-capacitor filter w/ 100:1 clock to cutoff frequency 8-SOIC -40 to 85 Product overview: TLC14IDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC14IDG4 can be used for catalog matching and distributor lookup.
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
IC FILTER 30KHZ BUTTER 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC14IDG4 | 081425-TLC14IDG4 | 735-TLC14IDG4 | TLC14IDG4 | TLC14IDG4 |
| Product Name | TLC14 Butterworth Switched-Capacitor Filter | Interface - Interface - Filters - Active - TLC14IDG4 | SOIC Interface Transceiver IC | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Package Type | SOIC | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |