Texas Instruments TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes TLK2521IPAPG4

Description
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes - TLK2521IPAPG4 - Texas Instruments
Dallas, TX, United States
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes
TLK2521IPAPG4
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes TLK2521IPAPG4
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85

1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-TLK2521IPAPG4
Interface Transceiver IC 755-TLK2521IPAPG4
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85 Product overview: TLK2521IPAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2521IPAPG4 can be used for catalog matching and distributor lookup.

1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85 Product overview: TLK2521IPAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2521IPAPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - TLK2521IPAPG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
TLK2521IPAPG4
Interface - Serializers, Deserializers TLK2521IPAPG4
IC TRANSCEIVR 1-2.5GBPS 64HTQFP

IC TRANSCEIVR 1-2.5GBPS 64HTQFP

Supplier's Site Datasheet
Serializers, Deserializers - TLK2521IPAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK2521IPAPG4
Serializers, Deserializers TLK2521IPAPG4
2.5Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 64-HTQFP (10x10)

2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK2521IPAPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK2521IPAPG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2521IPAPG4
IC TRANSCEIVR 1-2.5GBPS 64HTQFP

IC TRANSCEIVR 1-2.5GBPS 64HTQFP

Supplier's Site
Serializers, Deserializers - TLK2521IPAPG4 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
TLK2521IPAPG4
Serializers, Deserializers TLK2521IPAPG4
IC TRANSCEIVR 1-2.5GBPS 64HTQFP

IC TRANSCEIVR 1-2.5GBPS 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2521IPAPG4 755-TLK2521IPAPG4 TLK2521IPAPG4 TLK2521IPAPG4 TLK2521IPAPG4 TLK2521IPAPG4
Product Name TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3V ~ 2.7V Other Other; 2.3V ~ 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details