Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 64-LQFP
UART 1-CH 64byte FIFO 3.3V/5V 64-Pin LQFP Tray Product overview: TL16C750PM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C750PM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268101-TL16C750PM
Packaging: Tray
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.25 V
Number of Channels: 1, UART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): ST16C1550IQ48; ST16C1550IJ28TR; ST16C1550CQ48;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
UART Interface IC Sngl UART w/64-Byte Fifos/Aut-Flow Cntrl
UART IC 1, UART Channel 64 Byte 64-LQFP (10x10)
IC UART W/64-BYTE FIFO 64-LQFP
IC UART W/64-BYTE FIFO 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C750PM | 714-TL16C750PM | 1268101-TL16C750PM | TL16C750PM | TL16C750PM | TL16C750PM | TL16C750PM |
| Product Name | TL16C750 Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes | 3.3V 5V Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C750PM | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | LQFP,PLCC | LQFP | LQFP-64 | QFP; LQFP; 64-LQFP | QFP | QFP; 64-LQFP |