Texas Instruments TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes TLK2521IPAP

Description
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes - TLK2521IPAP - Texas Instruments
Dallas, TX, United States
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes
TLK2521IPAP
TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes TLK2521IPAP
1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85

1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-TLK2521IPAP
Interface Transceiver IC 755-TLK2521IPAP
2.5Gbps Serdes IC, 18-Bit, TTL Output, HTQFP Product overview: TLK2521IPAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2521IPAP can be used for catalog matching and distributor lookup.

2.5Gbps Serdes IC, 18-Bit, TTL Output, HTQFP Product overview: TLK2521IPAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TLK2521IPAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - TLK2521IPAP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
TLK2521IPAP
Serializers, Deserializers TLK2521IPAP
IC SERDES 2.5GBPS 64HTQFP

IC SERDES 2.5GBPS 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - TLK2521IPAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
TLK2521IPAP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2521IPAP
IC SERDES 2.5GBPS 64HTQFP

IC SERDES 2.5GBPS 64HTQFP

Supplier's Site
Serializers, Deserializers - TLK2521IPAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
TLK2521IPAP
Serializers, Deserializers TLK2521IPAP
2.5Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 64-HTQFP (10x10)

2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2521IPAP 755-TLK2521IPAP TLK2521IPAP TLK2521IPAP TLK2521IPAP
Product Name TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes Interface Transceiver IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type TLK2521 1.0 to 2.5 Gbps 18-Bit Serdes Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 2.7 Other; 2.3V ~ 2.7V Other Other; 2.3V ~ 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4316F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details