Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - CODECs TLV320AIC23BIPWRMO

Description
Win Source Part Number: 1100156-TLV320AIC23B IPWRMO Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-TLV320AIC23BIPW RMO-296
Request a Quote Datasheet
Description
Win Source Part Number: 1100156-TLV320AIC23B IPWRMO Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-TLV320AIC23BIPW RMO-296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1100156-TLV320AIC23BIPWRMO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1100156-TLV320AIC23BIPWRMO
Integrated Circuits (ICs) - Interface - CODECs 1100156-TLV320AIC23BIPWRMO
Win Source Part Number: 1100156-TLV320AIC23B IPWRMO Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-TLV320AIC23BIPW RMO-296

Win Source Part Number: 1100156-TLV320AIC23BIPWRMO
Category: Integrated Circuits (ICs)>Interface - CODECs
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-TLV320AIC23BIPWRMO-296

Buy Now Datasheet
Interface Transceiver IC - 716-TLV320AIC23BIPWRMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TLV320AIC23BIPWRMO
Interface Transceiver IC 716-TLV320AIC23BIPWRMO
IC Product overview: TLV320AIC23BIPWRMO from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWR MO can be used for catalog matching and distributor lookup.

IC Product overview: TLV320AIC23BIPWRMO from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWRMO can be used for catalog matching and distributor lookup.

Supplier's Site
CODECS - TLV320AIC23BIPWRMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now
CODECS - TLV320AIC23BIPWRMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1100156-TLV320AIC23BIPWRMO 716-TLV320AIC23BIPWRMO TLV320AIC23BIPWRMO TLV320AIC23BIPWRMO
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface Transceiver IC CODECS CODECS
Device Type Sensor Interface; Codec Transceiver Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM6926X-AB-T-1 - 077608-ADM6926X-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers