Texas Instruments TL16C752C Dual UART With 64-Byte FIFO TL16C752CPFB

Description
Dual UART With 64-Byte FIFO 48-TQFP 0 to 70
Request a Quote Datasheet
Description
Dual UART With 64-Byte FIFO 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C752C Dual UART With 64-Byte FIFO - TL16C752CPFB - Texas Instruments
Dallas, TX, United States
TL16C752C Dual UART With 64-Byte FIFO
TL16C752CPFB
TL16C752C Dual UART With 64-Byte FIFO TL16C752CPFB
Dual UART With 64-Byte FIFO 48-TQFP 0 to 70

Dual UART With 64-Byte FIFO 48-TQFP 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-24317-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-24317-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-24317-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB - 1268107-TL16C752CPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB
1268107-TL16C752CPFB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB 1268107-TL16C752CPFB
Manufacturer: Texas Instruments Win Source Part Number: 1268107-TL16C752CPFB Packaging: Tray Mounting Style: SMD Protocol: RS485 Number of Channels: 2, DUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TL16C752C Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268107-TL16C752CPFB
Packaging: Tray
Mounting Style: SMD
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C752C
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 5.5V

Buy Now
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C752CPFB
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C752CPFB
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C752CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CPFB can be used for catalog matching and distributor lookup.

UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP Tray Product overview: TL16C752CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752CPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C752CPFB
UART Interface IC TL16C752CPFB
UART Interface IC Dual UART With 64- Byte FIFO

UART Interface IC Dual UART With 64- Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CPFB
IC DUAL UART W/64B FIFO 48-TQFP

IC DUAL UART W/64B FIFO 48-TQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CPFB
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CPFB
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CPFB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CPFB
IC DUAL UART W/64B FIFO 48-TQFP

IC DUAL UART W/64B FIFO 48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752CPFB 296-24317-ND 1268107-TL16C752CPFB 714-TL16C752CPFB TL16C752CPFB TL16C752CPFB TL16C752CPFB TL16C752CPFB
Product Name TL16C752C Dual UART With 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CPFB 1.8V 2.5V 3.3V Interface Transceiver IC UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN TQFP; 48-TQFP TQFP TQFP-48 QFP; 48-TQFP QFP; TQFP; 48-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172ME/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details