Texas Instruments TL16C752B Dual UART With 64-Byte FIFO TL16C752BPTRG4

Description
Dual UART With 64-Byte FIFO 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Dual UART With 64-Byte FIFO 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C752B Dual UART With 64-Byte FIFO - TL16C752BPTRG4 - Texas Instruments
Dallas, TX, United States
TL16C752B Dual UART With 64-Byte FIFO
TL16C752BPTRG4
TL16C752B Dual UART With 64-Byte FIFO TL16C752BPTRG4
Dual UART With 64-Byte FIFO 48-LQFP -40 to 85

Dual UART With 64-Byte FIFO 48-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 - 081392-TL16C752BPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4
081392-TL16C752BPTRG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 081392-TL16C752BPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 081392-TL16C752BPTRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081392-TL16C752BPTRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 3.3V Interface Transceiver IC - 714-TL16C752BPTRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Interface Transceiver IC
714-TL16C752BPTRG4
Dual 3.3V Interface Transceiver IC 714-TL16C752BPTRG4
IC DUAL UART 3.3V W/FIFO 48-LQFP Product overview: TL16C752BPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BPTRG4 can be used for catalog matching and distributor lookup.

IC DUAL UART 3.3V W/FIFO 48-LQFP Product overview: TL16C752BPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BPTRG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BPTRG4-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BPTRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BPTRG4
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BPTRG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BPTRG4
IC DUAL UART 3.3V W/FIFO 48-LQFP

IC DUAL UART 3.3V W/FIFO 48-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BPTRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BPTRG4
IC DUAL UART 3.3V W/FIFO 48-LQFP

IC DUAL UART 3.3V W/FIFO 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752BPTRG4 081392-TL16C752BPTRG4 714-TL16C752BPTRG4 TL16C752BPTRG4-ND TL16C752BPTRG4 TL16C752BPTRG4 TL16C752BPTRG4
Product Name TL16C752B Dual UART With 64-Byte FIFO Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BPTRG4 Dual 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type LQFP QFP; 48-LQFP (7x7) LQFP LQFP; 48-LQFP QFP; LQFP; 48-LQFP QFP QFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AIC111 1.3-V micro Power Single Channel Codec - AIC111RHB - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR - 1028215-CD4067BNSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SO
View Details
2 suppliers