Dual UART With 64-Byte FIFO 48-LQFP -40 to 85 Product overview: TL16C752PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752PT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 742601-TL16C752PT
Manufacturer Homepage: www.ti.com
Reference case: QFP
Reference Date Code: 2010+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC DUAL 3.3V UART 48-LQFP
IC DUAL 3.3V UART 48-LQFP
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-TL16C752PT | 742601-TL16C752PT | TL16C752PT | TL16C752PT | TL16C752PT |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752PT | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Operating Temperature | -40 C (-40 F) | ||||
| Pins | 48 # |