Texas Instruments TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer TLK6201EARGTT

Description
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN
Request a Quote Datasheet
Description
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer - TLK6201EARGTT - Texas Instruments
Dallas, TX, United States
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer
TLK6201EARGTT
TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer TLK6201EARGTT
1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN

1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN

Buy Now Datasheet
Interface - Interface - Specialized - TLK6201EARGTT - 1108820-TLK6201EARGTT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLK6201EARGTT
1108820-TLK6201EARGTT
Interface - Interface - Specialized - TLK6201EARGTT 1108820-TLK6201EARGTT
Manufacturer: Texas Instruments Win Source Part Number: 1108820-TLK6201EARGT T Packaging: Reel - TR Applications: Digital High-Speed Link Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108820-TLK6201EARGTT
Packaging: Reel - TR
Applications: Digital High-Speed Link
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLK6201EARGTT
Integrated Circuits (ICs) - Interface - Specialized TLK6201EARGTT
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Interface - Specialized - TLK6201EARGTT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLK6201EARGTT
Interface - Specialized TLK6201EARGTT
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - TLK6201EARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLK6201EARGTT
Specialized TLK6201EARGTT
Digital High-Speed Link Interface 16-VQFN (3x3)

Digital High-Speed Link Interface 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK6201EARGTT 1108820-TLK6201EARGTT TLK6201EARGTT TLK6201EARGTT TLK6201EARGTT
Product Name TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer Interface - Interface - Specialized - TLK6201EARGTT Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type TLK6201EA 1Gbps to 6.25Gbps Cable and PC Board Equalizer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMT - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details