SPECIALTY TELECOM CIRCUIT, PQFP48, GREEN, PLASTIC, LQFP-48 Product overview: TLC320AD545PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD545PT can be used for catalog matching and distributor lookup.
Data/Fax Interface 16 b Serial 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1268950-TLC320AD545P
Packaging: Tray
Type: Data/Fax
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 78 / 80
Dynamic Range, ADCs / DACs (db) Typ: 80 / 80
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TLC320AD545
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 5.5V
Supply Voltage , Digital: 4.5V ~ 5.5V
Data/Fax Interface 16 b Serial 48-LQFP (7x7)
IC SINGLE CHANNEL CODEC 48-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TLC320AD545PT | 296-10277-ND | 1268950-TLC320AD545PT | TLC320AD545PT | TLC320AD545PT |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLC320AD545PT | CODECS | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Data/Fax |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | LQFP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |