Texas Instruments TL28L92 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter TL28L92IFR

Description
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85
Request a Quote Datasheet
Description
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL28L92 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter - TL28L92IFR - Texas Instruments
Dallas, TX, United States
TL28L92 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter
TL28L92IFR
TL28L92 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter TL28L92IFR
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85

3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR - 936626-TL28L92IFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR
936626-TL28L92IFR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR 936626-TL28L92IFR
Manufacturer: Texas Instruments Win Source Part Number: 936626-TL28L92IFR Features: UART IC 2, DUART Channel - 16 Byte 44-QFP (10x10) Package: Tray Package: 144-QFP Mounting: Surface Mount Family Name: TL28L92 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24664, -TL28L92IFR-NDR, 296-24664INACTIVE, 296-24664-NDR, -296-24664-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936626-TL28L92IFR
Features: UART IC 2, DUART Channel - 16 Byte 44-QFP (10x10)
Package: Tray
Package: 144-QFP
Mounting: Surface Mount
Family Name: TL28L92
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFP (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24664, -TL28L92IFR-NDR, 296-24664INACTIVE, 296-24664-NDR, -296-24664-ND

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-24664-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-24664-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-24664-ND
UART IC 2, DUART Channel 16 Byte 44-QFP (10x10)

UART IC 2, DUART Channel 16 Byte 44-QFP (10x10)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-TL28L92IFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-TL28L92IFR
Dual Interface Transceiver IC 714-TL28L92IFR
3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85 Product overview: TL28L92IFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL28L92IFR can be used for catalog matching and distributor lookup.

3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85 Product overview: TL28L92IFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL28L92IFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL28L92IFR
UARTs (Universal Asynchronous Receiver Transmitter) TL28L92IFR
IC RCVR/TX ASYNC DUAL 44QFP

IC RCVR/TX ASYNC DUAL 44QFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL28L92IFR
UARTs (Universal Asynchronous Receiver Transmitter) TL28L92IFR
UART IC 2, DUART Channel 16 Byte 44-QFP (10x10)

UART IC 2, DUART Channel 16 Byte 44-QFP (10x10)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL28L92IFR
UART Interface IC TL28L92IFR
UART Interface IC 3.3V/5V Dual Uni Asynch Rcvr/Xmitter

UART Interface IC 3.3V/5V Dual Uni Asynch Rcvr/Xmitter

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL28L92IFR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL28L92IFR
IC RCVR/TX ASYNC DUAL 44QFP

IC RCVR/TX ASYNC DUAL 44QFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL28L92IFR 936626-TL28L92IFR 296-24664-ND 714-TL28L92IFR TL28L92IFR TL28L92IFR TL28L92IFR TL28L92IFR
Product Name TL28L92 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL28L92IFR UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Transmitter Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP QFP; 44-QFP (10x10) QFP; 44-QFP PQFP QFP; 44-QFP QFP; 44-QFP QFP-44 QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1167422-CD4067BNSRG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details