11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 081918-TLK1101ERGPR
Packaging: Reel - TR
Applications: Data Management
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.95 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20QFN
Data Management Interface 20-QFN (4x4)
IC INTERFACE SPECIALIZED 20QFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1101ERGPR | 081918-TLK1101ERGPR | TLK1101ERGPR | TLK1101ERGPR | TLK1101ERGPR |
| Product Name | TLK1101E 11.3Gb/s Cable and PC Board Equalizer | Interface - Interface - Specialized - TLK1101ERGPR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | TLK1101E 11.3Gb/s Cable and PC Board Equalizer | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |