Texas Instruments TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo TL16C752BTPTREP

Description
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo - TL16C752BTPTREP - Texas Instruments
Dallas, TX, United States
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo
TL16C752BTPTREP
TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo TL16C752BTPTREP
Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105

Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
714-TL16C752BTPTREP
3.3V Interface Transceiver IC 714-TL16C752BTPTREP
2-CH UART 3Mbps 64B FIFO 3.3V LQFP T/R Product overview: TL16C752BTPTREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BTPTREP can be used for catalog matching and distributor lookup.

2-CH UART 3Mbps 64B FIFO 3.3V LQFP T/R Product overview: TL16C752BTPTREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752BTPTREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP - 1268103-TL16C752BTPTREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP
1268103-TL16C752BTPTREP
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP 1268103-TL16C752BTPTREP
Manufacturer: Texas Instruments Win Source Part Number: 1268103-TL16C752BTPT REP Packaging: Reel Mounting Style: SMD Number of Channels: 2, DUART FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TL16C752 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1268103-TL16C752BTPTREP
Packaging: Reel
Mounting Style: SMD
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C752
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - 296-18136-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-18136-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-18136-1-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-18136-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-18136-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-18136-2-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-18136-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-18136-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-18136-6-ND
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C752BTPTREP
UART Interface IC TL16C752BTPTREP
UART Interface IC Mil Enhance 3.3V Dual UART

UART Interface IC Mil Enhance 3.3V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BTPTREP
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BTPTREP
IC DUAL UART W/FIFO 3.3V 48-LQFP

IC DUAL UART W/FIFO 3.3V 48-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BTPTREP
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BTPTREP
UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

UART IC 2, DUART Channel 64 Byte 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752BTPTREP
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752BTPTREP
IC DUAL UART W/FIFO 3.3V 48-LQFP

IC DUAL UART W/FIFO 3.3V 48-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752BTPTREP 714-TL16C752BTPTREP 1268103-TL16C752BTPTREP 296-18136-1-ND TL16C752BTPTREP TL16C752BTPTREP TL16C752BTPTREP TL16C752BTPTREP
Product Name TL16C752B-EP Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 3.3V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752BTPTREP UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -55 to 110 C (-67 to 230 F)
Package Type LQFP LQFP LQFP; 48-LQFP LQFP-48 QFP; 48-LQFP QFP; LQFP; 48-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details