Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN10285DRBRQ1

Description
Win Source Part Number: 1099790-TLIN10285DRB RQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10285DRBRQ1D KR,296-TLIN10285DRBR Q1CT,296-TLIN10285DR BRQ1TR Base Product Number: TLIN10285
Request a Quote Datasheet
Description
Win Source Part Number: 1099790-TLIN10285DRB RQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10285DRBRQ1D KR,296-TLIN10285DRBR Q1CT,296-TLIN10285DR BRQ1TR Base Product Number: TLIN10285
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1099790-TLIN10285DRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1099790-TLIN10285DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1099790-TLIN10285DRBRQ1
Win Source Part Number: 1099790-TLIN10285DRB RQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 100Kbps Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLIN10285DRBRQ1D KR,296-TLIN10285DRBR Q1CT,296-TLIN10285DR BRQ1TR Base Product Number: TLIN10285

Win Source Part Number: 1099790-TLIN10285DRBRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 500 mV
Data Rate: 100Kbps
Voltage - Supply: 5.5V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLIN10285DRBRQ1DKR,296-TLIN10285DRBRQ1CT,296-TLIN10285DRBRQ1TR
Base Product Number: TLIN10285

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLIN10285DRBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLIN10285DRBRQ1
Drivers, Receivers, Transceivers TLIN10285DRBRQ1
IC TRANSCEIVER 1/1 8VSON

IC TRANSCEIVER 1/1 8VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLIN10285DRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLIN10285DRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLIN10285DRBRQ1
IC TRANSCEIVER 1/1 8SON

IC TRANSCEIVER 1/1 8SON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1099790-TLIN10285DRBRQ1 TLIN10285DRBRQ1 TLIN10285DRBRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 5.5V ~ 28V Other; 5.5V ~ 28V Other
Data Rate 100 kbps 100 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers