Texas Instruments TL16C754C Quad UART with 64-Byte FIFO TL16CP754CIPMG4

Description
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
Request a Quote
Description
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad universal asynchronous receiver-transmitter with 64-byte transmit and receive FIFOs, supporting data rates up to 3 Mbps at 5 V operation and maintaining functionality across 1.8 V to 5 V supply voltages. The device is packaged in a 64-pin LQFP (PM) with dimensions of 135.9 mm × 315 mm × 150 mm, and is characterized for operation from -40°C to 85°C. It features programmable flow control, modem control signals, IrDA capability, and an internal loopback for diagnostics.

Datasheet Summary
Powered by GS/AI

Quad universal asynchronous receiver-transmitter with 64-byte transmit and receive FIFOs, supporting data rates up to 3 Mbps at 5 V operation and maintaining functionality across 1.8 V to 5 V supply voltages. The device is packaged in a 64-pin LQFP (PM) with dimensions of 135.9 mm × 315 mm × 150 mm, and is characterized for operation from -40°C to 85°C. It features programmable flow control, modem control signals, IrDA capability, and an internal loopback for diagnostics.

Suppliers

Company
Product
Description
Supplier Links
TL16C754C Quad UART with 64-Byte FIFO - TL16CP754CIPMG4 - Texas Instruments
Dallas, TX, United States
TL16C754C Quad UART with 64-Byte FIFO
TL16CP754CIPMG4
TL16C754C Quad UART with 64-Byte FIFO TL16CP754CIPMG4
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85

Quad UART with 64-Byte FIFO 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
714-TL16CP754CIPMG4
Quad Interface Transceiver IC 714-TL16CP754CIPMG4
Quad UART with 64-Byte FIFO 64-LQFP -40 to 85 Product overview: TL16CP754CIPMG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CIPMG4 can be used for catalog matching and distributor lookup.

Quad UART with 64-Byte FIFO 64-LQFP -40 to 85 Product overview: TL16CP754CIPMG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CIPMG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 - 1107628-TL16CP754CIPMG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4
1107628-TL16CP754CIPMG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 1107628-TL16CP754CIPMG4
Manufacturer: Texas Instruments Win Source Part Number: 1107628-TL16CP754CIP MG4 Packaging: Tray Features: Internal Oscillator Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 4, QUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 1.62 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107628-TL16CP754CIPMG4
Packaging: Tray
Features: Internal Oscillator
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 4, QUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 1.62 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPMG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPMG4-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPMG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPMG4
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPMG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPMG4
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16CP754CIPMG4
UART Interface IC TL16CP754CIPMG4
UART Interface IC Quad UART w/64-Byte FIFO

UART Interface IC Quad UART w/64-Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CIPMG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CIPMG4
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16CP754CIPMG4 714-TL16CP754CIPMG4 1107628-TL16CP754CIPMG4 TL16CP754CIPMG4-ND TL16CP754CIPMG4 TL16CP754CIPMG4 TL16CP754CIPMG4 TL16CP754CIPMG4
Product Name TL16C754C Quad UART with 64-Byte FIFO Quad Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CIPMG4 UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP LQFP QFP; 64-LQFP (10x10) LQFP; 64-LQFP QFP QFP; LQFP; 64-LQFP LQFP-64 QFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32CDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers