Texas Instruments TL16C754B Quad UART with 64-Byte FIFO TL16C754BPNR

Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C754B Quad UART with 64-Byte FIFO - TL16C754BPNR - Texas Instruments
Dallas, TX, United States
TL16C754B Quad UART with 64-Byte FIFO
TL16C754BPNR
TL16C754B Quad UART with 64-Byte FIFO TL16C754BPNR
Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Quad UART with 64-Byte FIFO 80-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
714-TL16C754BPNR
Quad 5V Interface Transceiver IC 714-TL16C754BPNR
Quad UART Controller, 3Mbps, 5V, LQFP, -40 to 85°C Product overview: TL16C754BPNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPNR can be used for catalog matching and distributor lookup.

Quad UART Controller, 3Mbps, 5V, LQFP, -40 to 85°C Product overview: TL16C754BPNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-48974-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-48974-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-48974-2-ND
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR - 111614-TL16C754BPNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR
111614-TL16C754BPNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR 111614-TL16C754BPNR
Manufacturer: Texas Instruments Win Source Part Number: 111614-TL16C754BPNR Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C754B Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): SC16C654DIB64,128; XR16C854IVF; XR16C854DCVTR-F; SC16C554DIB64,128 ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111614-TL16C754BPNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C754B
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): SC16C654DIB64,128; XR16C854IVF; XR16C854DCVTR-F; SC16C554DIB64,128 ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNR
IC QUAD UART 64BYTE FIFO 80-LQFP

IC QUAD UART 64BYTE FIFO 80-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNR
IC QUAD UART 64BYTE FIFO 80-LQFP

IC QUAD UART 64BYTE FIFO 80-LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C754BPNR
UART Interface IC TL16C754BPNR
UART Interface IC Quad UART With 64-Byte FIFO

UART Interface IC Quad UART With 64-Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BPNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BPNR
UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C754BPNR 714-TL16C754BPNR 296-48974-2-ND 111614-TL16C754BPNR TL16C754BPNR TL16C754BPNR TL16C754BPNR TL16C754BPNR
Product Name TL16C754B Quad UART with 64-Byte FIFO Quad 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BPNR Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC LQFP LQFP; 80-LQFP QFP; 80-LQFP (12x12) QFP QFP; 80-LQFP LQFP-80 QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details