Texas Instruments TL16C754C Quad UART with 64-Byte FIFO TL16CP754CPM

Description
Quad UART with 64-Byte FIFO 64-LQFP 0 to 70
Request a Quote
Description
Quad UART with 64-Byte FIFO 64-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16CP754CPM is a quad universal asynchronous receiver-transmitter (UART) with 64-byte transmit and receive FIFOs, supporting data rates up to 3 Mbps with a 48-MHz oscillator input clock at 5-V operation. It features hardware and software flow control, RS-485 mode support, modem control signals, and IrDA capability. The device operates from a 1.8-V to 5-V supply and is characterized for operation from 0°C to 70°C. It is packaged in a 64-pin LQFP (PM) with dimensions consistent with the TQFP PM package format.

Datasheet Summary
Powered by GS/AI

The TL16CP754CPM is a quad universal asynchronous receiver-transmitter (UART) with 64-byte transmit and receive FIFOs, supporting data rates up to 3 Mbps with a 48-MHz oscillator input clock at 5-V operation. It features hardware and software flow control, RS-485 mode support, modem control signals, and IrDA capability. The device operates from a 1.8-V to 5-V supply and is characterized for operation from 0°C to 70°C. It is packaged in a 64-pin LQFP (PM) with dimensions consistent with the TQFP PM package format.

Suppliers

Company
Product
Description
Supplier Links
TL16C754C Quad UART with 64-Byte FIFO - TL16CP754CPM - Texas Instruments
Dallas, TX, United States
TL16C754C Quad UART with 64-Byte FIFO
TL16CP754CPM
TL16C754C Quad UART with 64-Byte FIFO TL16CP754CPM
Quad UART with 64-Byte FIFO 64-LQFP 0 to 70

Quad UART with 64-Byte FIFO 64-LQFP 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-23062-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-23062-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-23062-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16CP754CPM
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16CP754CPM
UART 4-CH 65byte FIFO 1.8V/2.5V/3.3V/5V 64-Pin LQFP Tray Product overview: TL16CP754CPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CPM can be used for catalog matching and distributor lookup.

UART 4-CH 65byte FIFO 1.8V/2.5V/3.3V/5V 64-Pin LQFP Tray Product overview: TL16CP754CPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16CP754CPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16CP754CPM
UART Interface IC TL16CP754CPM
UART Interface IC Quad UART with 64 Byte FIFO

UART Interface IC Quad UART with 64 Byte FIFO

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CPM - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CPM
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CPM
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CPM
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CPM
IC QUAD UART 64BYTE FIFO 64-LQFP

IC QUAD UART 64BYTE FIFO 64-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16CP754CPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16CP754CPM
UARTs (Universal Asynchronous Receiver Transmitter) TL16CP754CPM
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16CP754CPM 296-23062-ND 714-TL16CP754CPM TL16CP754CPM TL16CP754CPM TL16CP754CPM TL16CP754CPM
Product Name TL16C754C Quad UART with 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) 1.8V 2.5V 3.3V Interface Transceiver IC UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP LQFP; 64-LQFP LQFP LQFP-64 QFP; 64-LQFP QFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers