Texas Instruments TLC04 Butterworth Switched-Capacitor Filter TLC04IDR

Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote
Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC04IDR is a monolithic Butterworth fourth-order low-pass switched-capacitor filter in an 8-pin SOIC package, designed for operation from -40°C to 85°C with a clock-to-cutoff frequency ratio of 50:1 and cutoff frequency range from 0.1 Hz to 30 kHz using a ±2.5 V supply. It supports TTL- and CMOS-compatible clock inputs and operates from 5 V to 12 V. The device is characterized for low supply-voltage sensitivity and matches the performance of the National MF4-50.

Datasheet Summary
Powered by GS/AI

The TLC04IDR is a monolithic Butterworth fourth-order low-pass switched-capacitor filter in an 8-pin SOIC package, designed for operation from -40°C to 85°C with a clock-to-cutoff frequency ratio of 50:1 and cutoff frequency range from 0.1 Hz to 30 kHz using a ±2.5 V supply. It supports TTL- and CMOS-compatible clock inputs and operates from 5 V to 12 V. The device is characterized for low supply-voltage sensitivity and matches the performance of the National MF4-50.

Suppliers

Company
Product
Description
Supplier Links
TLC04 Butterworth Switched-Capacitor Filter - TLC04IDR - Texas Instruments
Dallas, TX, United States
TLC04 Butterworth Switched-Capacitor Filter
TLC04IDR
TLC04 Butterworth Switched-Capacitor Filter TLC04IDR
Butterworth Switched-Capacitor Filter 8-SOIC

Butterworth Switched-Capacitor Filter 8-SOIC

Supplier's Site Datasheet
Interface - Interface - Filters - Active - TLC04IDR - 054868-TLC04IDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - TLC04IDR
054868-TLC04IDR
Interface - Interface - Filters - Active - TLC04IDR 054868-TLC04IDR
Manufacturer: Texas Instruments Win Source Part Number: 054868-TLC04IDR Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±2.25 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 054868-TLC04IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.25 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
40kHz SOIC Interface Transceiver IC
735-TLC04IDR
40kHz SOIC Interface Transceiver IC 735-TLC04IDR
Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC T/R Product overview: TLC04IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04IDR can be used for catalog matching and distributor lookup.

Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC T/R Product overview: TLC04IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Active - TLC04IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
TLC04IDR
Filters - Active TLC04IDR
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
TLC04IDR
Integrated Circuits (ICs) - Interface - Filters - Active TLC04IDR
IC FILTER 30KHZ BUTTER 8SOIC

IC FILTER 30KHZ BUTTER 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC04IDR 054868-TLC04IDR 735-TLC04IDR TLC04IDR TLC04IDR
Product Name TLC04 Butterworth Switched-Capacitor Filter Interface - Interface - Filters - Active - TLC04IDR 40kHz SOIC Interface Transceiver IC Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Package Type SOIC SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details