The TLC14CDR is a Butterworth fourth-order low-pass switched-capacitor filter IC designed for applications requiring precise filtering capabilities. It operates with a cutoff frequency range from 0.1 Hz to 30 kHz and features a clock-to-cutoff frequency ratio of 100:1 with a maximum error of ±1%. The device is compatible with both self-clocking and TTL- or CMOS-compatible clock inputs, making it versatile for various circuit designs. This filter is characterized for operation within a temperature range of ,Äì40°C to 85°C, ensuring reliability in diverse environments. The TLC14CDR is designed to be interchangeable with similar products, providing flexibility in design choices. It operates with supply voltages ranging from ±2.5 V to ±6 V and has low supply-voltage sensitivity, which contributes to its stable performance over time and temperature variations. Engineers looking for a low-cost, easy-to-use filter solution with stable cutoff frequency characteristics may find the TLC14CDR suitable for their projects.
Butterworth Switched-Capacitor Filter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 848498-TLC14CDR
Features: Filter IC Order
Package: Reel - TR
Part Status: Obsolete
Family Name: TLC14
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC14CDRG4, TLC14CDRG4-ND
Butterworth Switched-Capacitor Filter 8-SOIC 0 to 70 Product overview: TLC14CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC14CDR can be used for catalog matching and distributor lookup.
IC FILTER 30KHZ BUTTER 8SOIC
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC14CDR | 848498-TLC14CDR | 735-TLC14CDR | TLC14CDR | TLC14CDR |
| Product Name | TLC14 Butterworth Switched-Capacitor Filter | Interface - Interface - Filters - Active - TLC14CDR | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Package Type | SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |