Texas Instruments TL16C754B Quad UART with 64-Byte FIFO TL16C754BFN

Description
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85
Request a Quote Datasheet
Description
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C754B Quad UART with 64-Byte FIFO - TL16C754BFN - Texas Instruments
Dallas, TX, United States
TL16C754B Quad UART with 64-Byte FIFO
TL16C754BFN
TL16C754B Quad UART with 64-Byte FIFO TL16C754BFN
Quad UART with 64-Byte FIFO 68-PLCC -40 to 85

Quad UART with 64-Byte FIFO 68-PLCC -40 to 85

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 714-TL16C754BFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-TL16C754BFN
3.3V 5V Interface Transceiver IC 714-TL16C754BFN
UART 4-CH 64byte FIFO 3.3V/5V 68-Pin PLCC Tube Product overview: TL16C754BFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BFN can be used for catalog matching and distributor lookup.

UART 4-CH 64byte FIFO 3.3V/5V 68-Pin PLCC Tube Product overview: TL16C754BFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C754BFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-2650-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-2650-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-2650-5-ND
UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN - 032349-TL16C754BFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN
032349-TL16C754BFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN 032349-TL16C754BFN
Manufacturer: Texas Instruments Win Source Part Number: 032349-TL16C754BFN Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 3Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032349-TL16C754BFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 3Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Quad Uart 64Byte Fifo 68-Plcc; No. Of Channels Texas Instruments - 29AH7967 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Uart 64Byte Fifo 68-Plcc; No. Of Channels Texas Instruments
29AH7967
Ic, Quad Uart 64Byte Fifo 68-Plcc; No. Of Channels Texas Instruments 29AH7967
IC, QUAD UART 64BYTE FIFO 68-PLCC; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, QUAD UART 64BYTE FIFO 68-PLCC; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFN
IC QUAD UART 64BYTE FIFO 68-PLCC

IC QUAD UART 64BYTE FIFO 68-PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFN
UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFN
UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 64 Byte 68-PLCC (24.23x24.23)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C754BFN
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C754BFN
IC QUAD UART 64BYTE FIFO 68-PLCC

IC QUAD UART 64BYTE FIFO 68-PLCC

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C754BFN
UART Interface IC TL16C754BFN
UART Interface IC Quad UART With 64-Byte FIFO

UART Interface IC Quad UART With 64-Byte FIFO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C754BFN 714-TL16C754BFN 296-2650-5-ND 032349-TL16C754BFN 29AH7967 TL16C754BFN TL16C754BFN TL16C754BFN TL16C754BFN
Product Name TL16C754B Quad UART with 64-Byte FIFO 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C754BFN Ic, Quad Uart 64Byte Fifo 68-Plcc; No. Of Channels Texas Instruments UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC PLCC 68-LCC (J-Lead) PLCC; 68-PLCC (24.23x24.23) LCC 68-LCC (J-Lead) 68-LCC (J-Lead) PLCC-68
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details