Texas Instruments High-Performance Analog CODECS TLV320AIC23GQE

Description
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Request a Quote Datasheet
Description
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 296-12026-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23GQE - 133193-TLV320AIC23GQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23GQE
133193-TLV320AIC23GQE
Interface - Interface - CODECs - TLV320AIC23GQE 133193-TLV320AIC23GQE
Manufacturer: Texas Instruments Win Source Part Number: 133193-TLV320AIC23GQ E Packaging: Tray Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Alternative Parts (Cross-Reference): ADAU1761BCPZ-R7; TLV320AIC23GQER; TLV320AIC23GQE; TLV320AIC23IGQE; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133193-TLV320AIC23GQE
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Alternative Parts (Cross-Reference): ADAU1761BCPZ-R7; TLV320AIC23GQER; TLV320AIC23GQE; TLV320AIC23IGQE;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 716-TLV320AIC23GQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
716-TLV320AIC23GQE
BGA Interface Transceiver IC 716-TLV320AIC23GQE
SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQE can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PBGA80, MICRO, PLASTIC, BGA-80 Product overview: TLV320AIC23GQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23GQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC23GQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-12026-5-ND 133193-TLV320AIC23GQE 716-TLV320AIC23GQE TLV320AIC23GQE
Product Name CODECS Interface - Interface - CODECs - TLV320AIC23GQE BGA Interface Transceiver IC CODECS
Technology I2C; Serial-2 Wire
Device Type Codec Sensor Interface Transceiver Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Package Type 80-VFBGA BGA; 80-BGA MICROSTAR JUNIOR (5x5) VFBGA BGA; 80-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details