Texas Instruments TLC04 Butterworth Switched-Capacitor Filter TLC04CD

Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote Datasheet
Description
Butterworth Switched-Capacitor Filter 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC04 Butterworth Switched-Capacitor Filter - TLC04CD - Texas Instruments
Dallas, TX, United States
TLC04 Butterworth Switched-Capacitor Filter
TLC04CD
TLC04 Butterworth Switched-Capacitor Filter TLC04CD
Butterworth Switched-Capacitor Filter 8-SOIC

Butterworth Switched-Capacitor Filter 8-SOIC

Supplier's Site Datasheet
Singapore, Singapore
40kHz SOIC Interface Transceiver IC
735-TLC04CD
40kHz SOIC Interface Transceiver IC 735-TLC04CD
Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube Product overview: TLC04CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04CD can be used for catalog matching and distributor lookup.

Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube Product overview: TLC04CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Filters - Active - TLC04CD - 1268608-TLC04CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - TLC04CD
1268608-TLC04CD
Interface - Interface - Filters - Active - TLC04CD 1268608-TLC04CD
Manufacturer: Texas Instruments Win Source Part Number: 1268608-TLC04CD Packaging: Tube Mounting Style: SMD Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TLC04 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.25V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1268608-TLC04CD
Packaging: Tube
Mounting Style: SMD
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLC04
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.25V ~ 6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
TLC04CD
Integrated Circuits (ICs) - Interface - Filters - Active TLC04CD
IC FILTER 30KHZ BUTTER 8SOIC

IC FILTER 30KHZ BUTTER 8SOIC

Supplier's Site
Filters - Active - TLC04CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
TLC04CD
Filters - Active TLC04CD
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC04CD 735-TLC04CD 1268608-TLC04CD TLC04CD TLC04CD
Product Name TLC04 Butterworth Switched-Capacitor Filter 40kHz SOIC Interface Transceiver IC Interface - Interface - Filters - Active - TLC04CD Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Package Type SOIC SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994420-CD4067BNSRE4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers