Texas Instruments TL16C752C Dual UART With 64-Byte FIFO TL16C752CIRHBRG4

Description
Dual UART With 64-Byte FIFO 32-VQFN -40 to 85
Request a Quote
Description
Dual UART With 64-Byte FIFO 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL16C752C is a dual universal asynchronous receiver transmitter (UART) designed by Texas Instruments, featuring 64-byte first-in, first-out (FIFO) buffers for both transmission and reception. It supports data rates of up to 3 Mbps and is characterized for operation across a temperature range of -40°C to 85°C. The device offers automatic hardware and software flow control, with programmable trigger levels for direct memory access (DMA) and interrupt generation. This UART is compatible with supply voltages of 1.8V, 2.5V, 3.3V, or 5V, and includes features such as a software-selectable baud rate generator and support for RS-485 mode. The TL16C752C also incorporates diagnostics capabilities, including internal loopback testing, and supports infrared data association (IrDA) protocols. It is available in multiple package options, including TQFP and VQFN, making it suitable for various applications such as GPS systems, Ethernet network routers, and factory automation.

Datasheet Summary
Powered by GS/AI

The TL16C752C is a dual universal asynchronous receiver transmitter (UART) designed by Texas Instruments, featuring 64-byte first-in, first-out (FIFO) buffers for both transmission and reception. It supports data rates of up to 3 Mbps and is characterized for operation across a temperature range of -40°C to 85°C. The device offers automatic hardware and software flow control, with programmable trigger levels for direct memory access (DMA) and interrupt generation. This UART is compatible with supply voltages of 1.8V, 2.5V, 3.3V, or 5V, and includes features such as a software-selectable baud rate generator and support for RS-485 mode. The TL16C752C also incorporates diagnostics capabilities, including internal loopback testing, and supports infrared data association (IrDA) protocols. It is available in multiple package options, including TQFP and VQFN, making it suitable for various applications such as GPS systems, Ethernet network routers, and factory automation.

Suppliers

Company
Product
Description
Supplier Links
TL16C752C Dual UART With 64-Byte FIFO - TL16C752CIRHBRG4 - Texas Instruments
Dallas, TX, United States
TL16C752C Dual UART With 64-Byte FIFO
TL16C752CIRHBRG4
TL16C752C Dual UART With 64-Byte FIFO TL16C752CIRHBRG4
Dual UART With 64-Byte FIFO 32-VQFN -40 to 85

Dual UART With 64-Byte FIFO 32-VQFN -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIRHBRG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIRHBRG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIRHBRG4-ND
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIRHBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIRHBRG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIRHBRG4
IC DUAL UART W/64B FIFO 32-QFN

IC DUAL UART W/64B FIFO 32-QFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIRHBRG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIRHBRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIRHBRG4
IC DUAL UART W/64B FIFO 32-QFN

IC DUAL UART W/64B FIFO 32-QFN

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752CIRHBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CIRHBRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752CIRHBRG4
UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel RS485 64 Byte 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
UART Interface IC
TL16C752CIRHBRG4
UART Interface IC TL16C752CIRHBRG4
UART Interface IC Dual UART With 64-Byte FIFO

UART Interface IC Dual UART With 64-Byte FIFO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C752CIRHBRG4 TL16C752CIRHBRG4-ND TL16C752CIRHBRG4 TL16C752CIRHBRG4 TL16C752CIRHBRG4 TL16C752CIRHBRG4
Product Name TL16C752C Dual UART With 64-Byte FIFO UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad VQFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487MX/NOPB - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers