Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1270390-TLV320AIC32I
Packaging: Tube
Type: Stereo Audio
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): TLV320AIC32IRHBR; TLV320AIC32IRHBTG4; TLV320AIC32IRHBT;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC32
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
SPECIALTY CONSUMER CIRCUIT, PQCC32, 5 X 5 MM, PLASTIC, QFN-32 Product overview: TLV320AIC32IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC32IRHB can be used for catalog matching and distributor lookup.
IC STEREO AUDIO CODEC 32-QFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-19336-ND | 1270390-TLV320AIC32IRHB | 716-TLV320AIC32IRHB | TLV320AIC32IRHB | TLV320AIC32IRHB |
| Product Name | CODECS | Interface - Interface - CODECs - TLV320AIC32IRHB | QFN Interface Transceiver IC | Interface - CODECs | CODECS |
| Technology | PCM | PCM Audio Interface | |||
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 32-VFQFN Exposed Pad | VQFN | 32-VFQFN Exposed Pad |