Single UART with 64-Byte Fifos, PCMCIA Interface 100-LQFP 0 to 70
UART IC 1, UART Channel 64 Byte 100-LQFP (14x14)
Single UART with 64-Byte Fifos, PCMCIA Interface 100-LQFP 0 to 70 Product overview: TL16PC564BPZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16PC564BPZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054773-TL16PC564BPZ
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
FIFO's: 64 Byte
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-PQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Serial I/O Controller, 1 Channel(s), 0.0140380859375MBps,
UART IC 1, UART Channel 64 Byte 100-LQFP (14x14)
IC UART W/FIFO 100LQFP
IC UART W/FIFO 100LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16PC564BPZ | 296-6594-5-ND | 714-TL16PC564BPZ | 054773-TL16PC564BPZ | TL16PC564BPZ | TL16PC564BPZ | TL16PC564BPZ | TL16PC564BPZ |
| Product Name | TL16PC564B Single UART with 64-Byte Fifos, PCMCIA Interface | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BPZ | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||||||
| Package Type | LQFP | LQFP; 100-LQFP | LQFP | QFP; 100-PQFP (14x14) | QFP; QFP100 | QFP; LQFP; 100-LQFP | QFP; 100-LQFP | QFP |