TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TL16C752CRHB -- UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Texas Instruments High-Performance Analog
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CRHB
Description
UART IC Channel
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
-
Acme Chip Technology Co., Limited
Datasheet
Description
UART IC Channel
Datasheet
Suppliers
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CRHB
Buy Now
Datasheet
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CRHB
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752CRHB
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
TL16C752CRHB |
TL16C752CRHB |
TL16C752CRHB |
|
Product Name
|
UARTs (Universal Asynchronous Receiver Transmitter) |
UARTs (Universal Asynchronous Receiver Transmitter) |
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Receiver; UART
|
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Technology
USB; SPI; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
View Details