The TLC04ID is a monolithic Butterworth fourth-order low-pass switched-capacitor filter designed for applications requiring accurate filtering with minimal component variation. It operates with a cutoff frequency range from 0.1 Hz to 30 kHz, depending on the external clock frequency, and features a clock-to-cutoff frequency ratio of 50:1 with a maximum error of ±0.8%. The device supports both self-clocking and TTL- or CMOS-compatible clock inputs, making it versatile for various circuit designs. The TLC04ID is characterized for operation in a temperature range of ,Äì40°C to 85°C, ensuring reliability in diverse environments. It operates with supply voltages from ±2.25 V to ±6 V and has low supply-voltage sensitivity. The filter output is designed to provide stable performance with minimal deviation due to external component variations over time and temperature. This product is suitable for engineers looking for a cost-effective solution for low-pass filtering in their designs.
Butterworth Switched-Capacitor Filter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143807-TLC04ID
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.25 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 75
Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube Product overview: TLC04ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40kHz, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04ID can be used for catalog matching and distributor lookup.
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
IC FILTER 30KHZ BUTTER 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC04ID | 143807-TLC04ID | 735-TLC04ID | TLC04ID | TLC04ID |
| Product Name | TLC04 Butterworth Switched-Capacitor Filter | Interface - Interface - Filters - Active - TLC04ID | 40kHz SOIC Interface Transceiver IC | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Package Type | SOIC | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |