Texas Instruments Standard Linear and Logic Automotive 1.8V 2.5V 3.3V Interface Transceiver IC TL16C752DPFBRQ1

Description
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C752DPFBRQ1
Automotive 1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C752DPFBRQ1
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBRQ1 can be used for catalog matching and distributor lookup.

UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V/5V Automotive 48-Pin TQFP T/R Product overview: TL16C752DPFBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C752DPFBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44184-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44184-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44184-2-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44184-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44184-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44184-6-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-44184-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-44184-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-44184-1-ND
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBRQ1
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBRQ1
IC UART DUAL 64 BYTE 48TQFP

IC UART DUAL 64 BYTE 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C752DPFBRQ1
UART Interface IC TL16C752DPFBRQ1
UART Interface IC Automotive Dual UART With 64-Byte FIFO 48-TQFP -40 to 105

UART Interface IC Automotive Dual UART With 64-Byte FIFO 48-TQFP -40 to 105

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBRQ1
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBRQ1
IC UART DUAL 64 BYTE 48TQFP

IC UART DUAL 64 BYTE 48TQFP

Supplier's Site Datasheet
Uart, Aec-Q100, Dual, 3Mbps, 5.5V, Tqfp; No. Of Channels Texas Instruments - 17AH9399 - Newark, An Avnet Company
Chicago, IL, United States
Uart, Aec-Q100, Dual, 3Mbps, 5.5V, Tqfp; No. Of Channels Texas Instruments
17AH9399
Uart, Aec-Q100, Dual, 3Mbps, 5.5V, Tqfp; No. Of Channels Texas Instruments 17AH9399
UART, AEC-Q100, DUAL, 3MBPS, 5.5V, TQFP; No. of Channels:2 Channel; Data Rate:3Mbps; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

UART, AEC-Q100, DUAL, 3MBPS, 5.5V, TQFP; No. of Channels:2 Channel; Data Rate:3Mbps; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C752DPFBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C752DPFBRQ1
UARTs (Universal Asynchronous Receiver Transmitter) TL16C752DPFBRQ1
UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-TL16C752DPFBRQ1 296-44184-2-ND TL16C752DPFBRQ1 TL16C752DPFBRQ1 TL16C752DPFBRQ1 17AH9399 TL16C752DPFBRQ1
Product Name Automotive 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Uart, Aec-Q100, Dual, 3Mbps, 5.5V, Tqfp; No. Of Channels Texas Instruments UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; Sensor Interface UART Receiver; UART
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Technology RS485 RS485; RS485 RS485; RS485
Supply Voltage Other; 1.62V ~ 5.5V Other Other; 1.62V ~ 5.5V Other; 1.62V Other; 1.62V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Telecom - SI32182-A-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
2 suppliers