Texas Instruments High-Performance Analog Interface - Interface - CODECs - TLV320AIC21CPFB TLV320AIC21CPFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 133650-TLV320AIC21CP FB Packaging: Tray Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 87 / 92 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 133650-TLV320AIC21CP FB Packaging: Tray Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 87 / 92 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLV320AIC21CPFB - 133650-TLV320AIC21CPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC21CPFB
133650-TLV320AIC21CPFB
Interface - Interface - CODECs - TLV320AIC21CPFB 133650-TLV320AIC21CPFB
Manufacturer: Texas Instruments Win Source Part Number: 133650-TLV320AIC21CP FB Packaging: Tray Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 87 / 92 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 133650-TLV320AIC21CPFB
Packaging: Tray
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TLV320AIC21CPFB
Interface Transceiver IC 716-TLV320AIC21CPFB
PROGRAMMABLE CODEC, PQFP48, GREEN, PLASTIC, TQFP-48 Product overview: TLV320AIC21CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21CPFB can be used for catalog matching and distributor lookup.

PROGRAMMABLE CODEC, PQFP48, GREEN, PLASTIC, TQFP-48 Product overview: TLV320AIC21CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21CPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC21CPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 133650-TLV320AIC21CPFB 716-TLV320AIC21CPFB TLV320AIC21CPFB
Product Name Interface - Interface - CODECs - TLV320AIC21CPFB Interface Transceiver IC CODECS
Device Type Sensor Interface Transceiver Codec
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details