Radwell International Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| 1 1/4" TO 3/4" REDUCING BUSHING STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ACCUDRIVE, GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| ACCUDRIVE, W0380005SKCS01BCHCGZ , REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ACTUATOR GEAR BOX(110VAC,18:1). FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER CASING AQ100/3. FREE 2 YEAR RADWELL WARRANTY | |
| BAYSIDE Motors/GearBox/Clutc h PX60-005 | |
| BAYSIDE Motors/GearBox/Clutc h PX90-005 | |
| BEVEL GEAR BOX, 1:1 RATIO, SOLID SHAFT, . FREE 2 YEAR RADWELL WARRANTY | |
| CONE DRIVE, W03805.0SKCS01BCHCGZ , REDUCER, 5:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| CONE DRIVE, W0510025SKAS06F-JNDZ Z, W0510025SKAS06FJNDZZ , GEAR HEAD, 25:1 RATIO, AGMA 75, . FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT PUMP, LOW PRESSURE, 200-220 VAC, 110-160 LPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUERER, GEAR BOX, 16:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABLE REDUCER, FRAME SIZE 155, VERSION C, SHAFT WITH KEY, 5ARC-MIN, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC GEAR MOTOR, 0.55-0.96 AMP, 230-400V, 50 HZ, 42 NM, 1320-41 R/MIN, 0.18 KW, ENERGY EFFICIENT, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALDOR GEAR BOX, 15:1, TORQUE 448, .976 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEGE GEARBOX, 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONE DRIVE GEARBOX, RATIO 15:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEAR REDUCER, 25:1 RATIO, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DURATRUE GEAR BOX, SIZE 90, 10:1 RATIO, 8 ARC MINUTES, INLINE STAINLESS STEEL OUTPUT SHAFT, ALUMINUM HOUSING, GEAR BOX ONLY, NO MOUNTING KIT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX REDCUCER, 6000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 010 SIZE, MOTOR MOUNTED, STANDARD, 2 STAGE, SMOOTH SHAFT, CLAMPING HUB SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 1.38 HP, 436 IN-LBS, 10:1 RATIO, MODEL# HM0818-10-56-H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, PG 220, 35 CCM, TYPE SP, MOTOR MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1, 1220 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 1416IN/LB, SF1.00, 140TC FRAME, DUAL SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 20:1 RATIO, 20GB004, 250CCM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, 5:1 RATIO, HOLLOW SHAFT. 25 MM OUTPUT BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, 3/8 BORE, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 70:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, LOW BACKLASH PLANETARY GEARHEADS, PLANETARY, RATIO 7:1, 1 IN SHAFT, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, SIZE 180, 40:1 RATIO, RIGHT ANGLE, SMOOTH SHAFT, 38MM CLAMPING HUB, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, SK1SI63-50:1 1.4375" BORE, (60692500) FLEXBLOC, UNIVERSAL RIGHT ANGLE WORM GEAR, SPEED REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, VC SERIES, SINGLE OUTPUT SHAFT, STANDARD BACKLASH, RATIO 1.1, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR BOX, VRL SERIES, 10:1 RATIO, SIZE 90. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD REDUCER, PLANETARY, TP SERIES, 050 SIZE, STANDARD, 7 RATIO, STANDARD BACKLASH, FLANGE OUTPUT, 28 MM CLAMPING HUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, 1:1 RATIO, RIGHT ANGLE, SMOOTH OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, 3:1 RATIO, 2INCH SHAFT, KEYED, 4 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, 5:1 RATIO, BACKLASH: <8 ARC/MINUTE, GEAR TEETH: HELICAL PLANETARY, NOISE: <70 DB, FRAME SIZE: 90 MM, IP65 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, FRAME SIZE 60, 10:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, GENERATION I STEALTH SERIES, FRAME SIZE 60, 10:1 RATIO, LOW BACKLASH, 19 NM TORQUE, 3200 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, P SERIES, SIZE 5, 2 STAGE RATIOS, 25:1 RATIO, STANDARD MOUNTING STYLE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, SERVOFIT, PRECISION, 43.7:1 RATIO, 4.833 IN LB TORQUE, EFF / 78.2, OIL CAPACITY / 07.9 OZ / 2.60 L, 3.92 HP / 2.92 KW, 1750... | |
| DISCONTINUED BY MANUFACTURER, GEAR HEAD, TYPE SK, 56C FRAME, 20LB/IN, 4.82:1 RATIO, SF2.90, 1-1/2INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 3PH, 4 POLES, 50/60HZ, INPUT VOLTAGE 380-500 VAC, 1 HP, MM07-MOVITRAC FREQUENCY INVERTER, KPF6 ADDITIONAL INVERTER, MOTOR SIZE 80, DT MOTOR SERIES, GEAR UNIT SIZE-30,... | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR, RATIO 32:1, 4-BOLT FLANGE, KEYWAY SHAFT, SHAFT DIAMETER: 14MM, WAVELENGTH: 30MM, HOLE SPACING: 37MM, ENTRANCE: SHAFT INPUT DIAMETER: 14MM, HOLE SPACING: 53MM. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER HOLLOW OUTPUT BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 20:1 RATIO, 317.25 FT-LB NOM OUTPUT TORQUE, 475.92 FT-LB MAX ACCEL OUTPUT TORQUE, 3000 RPM NOM INPUT SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 5:1 RATIO, 2.30HP, 1750RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 81:1, 1.64 KW, 784 NM, 1960 NM ACC/DEC TORQUE, 15 RPM RATED OUTPUT, 6000 HR LIFE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 98.80 RATIO, 1700RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 9:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, INLINE PLANETARY, 1:5 RATIO, SINGLE STAGE, FRAME SIZE C, HIGH PRECISION BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, INLINE, HELICAL PLANETARY, 1:25 RATIO, 4 BOLT FLANGE MOUNT, SHAFT W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER, PLS SERIES, 10:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX / PLANETARY, 060 FRAME, RATIO I / 009, 19 MM CLAMP / 16 MM SHAFT DIA, STD BACKLASH / LUBRICATION, SMOOTH OUTPUT SHAFT, STD OUTPUT FLANGE... | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, 121.33 GEAR RATIO, 277/480 VAC, 60 HZ, 14 OUTPUT SPEED, 1.5 HP, 40 MM SHAFT DIAMETER, 200 MM FLANGE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, 36.93 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, 4200CCM, RATIO:10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, 9:1 RATIO, FRAME SIZE 120, STANDARD OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, FOOT MOUNTED, TORQUE 1770IN/LB, 15.60:1 RATIO, KEYED SHAFT, 2" SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, HD RAHI PERF, 5:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, PLANETARY ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, PLANETARY, COMPACT, INDUSTRY COMPATIBLE, OUTPUT SHAFT, DUAL BALL BEARINGS, STRAIGHT TOOTHING ALL STAGES, GEAR RATIO 25:1, 2 STAGES, 600 NCM, 3210 RPM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, PLE SERIES, FRAME SIZE: 120, 1:5 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, RIGHT ANGLE, 1/1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, RIGHT ANGLE, 115 MM FRAME SIZE, 5:1 RATIO, RA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, SP2 TYPE, A1 SIZE, 1:1.5 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, UNPARALLELED, FRAME SIZE 60, PUTPUT SHAFT WITH FEATHER KEY, RATIO=10, CLAMPING DIAMETER 11MM, MOTOR SHAFT DIAMETER= 6.35MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARBOX, VC TYPE, 120 HOUSING EDGE LENGTH, 3:1 TRANSMISSION RATIO, 3000 RPM HIGH SPEED SHAFT, 1000 RPM LOW SPPED SHAFT, 56 NM, OUTPUT TORQUE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, GEARHEAD, 1-1/2 INCH SHAFT, I=64 RATIO, STANDARD LUBRICATION, STANDARD SURFACE, OUTPUT SHAFT WITH KEY, STANDARD OUTPUT FLANGE, STANDARD INPUT, 11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE... | |
| DISCONTINUED BY MANUFACTURER, GEARHEAD, PS SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH, HORIZONTAL ORIENTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL INLINE GEARMOTOR, 440 NM, 1.50 KW, 2 HP, RATIO 51.46, MOUNTING POSITION: M1, LUBRICANT: ISO VG 220 MINERAL OIL, MANUFACTURERS ORDERING NUMBER 201202445-100. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, HYPOID GEAR BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYPOID GEARBOX, 100 MM, SINGLE STAGE, 3:1 RATIO, 204 NM MAX TORQUE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE GEAR BOX, 5:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR BOX, RATIO 70:1, 145 NM, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEAR HEAD, RATIO 25:1, 340NM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SHAFT WITH KEY, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SPLINED SHAFT, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, WORM GEAR, SHAFT DIMENSION 1.9375, SPEED RATIO 80. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PH SERIES SERVOFIT GEARHEAD, 10.0:1 RATIO, SIZE 8 GEARHEAD, GEN 2, 1 STAGE, FLANGE OUTPUT HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHT VERTEX 7:1 RATIO RAH090L1-7-2S-18B510 03 PLANETARY GEARBOX FOR 750W SERVO MOTOR G519. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHT VERTEX, PLANETARY GEARBOX FOR 750W SERVO MOTOR G519. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, 40:1 RATIO, SP+ STANDARD TYPE, MOTOR MOUNTED, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 4:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 25MM SHAFT LENGTH OPTION, 19MM ID CLAMPING SYSTEM. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR BOX, PLE SERIES, 120 FRAME, 1 STAGE, 8:1 RATIO, OUTPUT SHAFT W/ FEATHER KEY, 24MM ID CLAMPING SYSTEM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, 91:1 RATIO, 70CCM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 100:1 RATIO, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 40:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 142MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 10:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, LOW BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 60MM FRAME, 5:1 RATIO, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX REDUCER, LOW BACKLASH, STRAIGHT SHAFT ENTRANCE, FLANGE MOUNT, KEYWAY SHAFT EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 16:1 RATIO, 4500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 50:1 RATIO, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 91:1 RATIO, 43NM TORQUE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 91:1, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, P SERIES, SERVOFIT, 10:1 RATIO, 50NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, PLS SERIES, SIZE 90 FRAME, 5:1 RATIO, 22MM SHAFT DIA, OP2: MOTOR MOUNT, OP6: SMOOTH OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, SINGEL STAGE, 27NM, 10: RATIO, BACKLASH LESS THAN OR EQUAL TO 7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX,METRIC TAPPED FACE,TYPE PGII060,SHAFT 14MM KEYED,RATIO 10,TORQUE (NM) 27,MAX TORQUE (NM) 47.25,BACKLASH(ARCMI N) 7,MOTOR DETAILS TO BE CONFIRMED AT ORDER PLACEMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PLANETARY GEARHEAD, PEN90, FLANGE MOUNT, 3:1 RATIO, SHAFT WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRECISION GEAR HEAD, RA SERIES, 30:1 RATIO, STANDARD BLACK, 4.5"X4.5" FACE-CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESICION SPEED REDUCER, INPUT END RATIO 4.96:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER 25:1RATIO 1200LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, 15:1 RATIO, 140 TC MOTOR FRAME, 1750 RPM, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, 1750 RPM, .720 INPUT HP, 742 IN-LBS OUTPUT TORQUE, 40:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, RATIO 30:1, RPM 1750. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, RIGHT ANGLE, WORM GEAR, 50 MM CENTER DISTANCE, 40:1 GEAR RATIO, 25MM OUTPUT SHAFT, HOLLOW SHAFT, 60591400. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, STAINLESS STEEL, TIGEAR-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCER, WORM GEAR, BROWNING, RATIO 20, 3.23 HP, 3310 OUTPUT TORQUE, 138 TOP / 115 WORM BOTTOM, 140 WORM / 100 OUTPUT WORM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SERVO GEARBOX, PRECISION, RIGHT ANGLE, BLACK FINISH, MOTOR ADAPTOR AND COUPLING, 038 UNIT SIZE, SERVO TYPE MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO GEARHEAD, PLE SERIES, INLINE-GEARBOX, SIZE 80, RATIO 9:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRUE PLANETARY GEARHEAD, 10:1 RATIO, SIZE 90, SPUR GEARING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, H520-26-H-25MM, 26:1 RATIO, MAX INPUT: 0.889, OUTPUT TORQUE: 577. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORM REDUCER, MORSE RAIDER, 206Q56R30, RIGHT HAND OUTPUT, 30:1 RATIO, HP AT 1750 RPM .94, OUTPUT TORQUE 813 IN-LBS.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTINUED BY MANUFACTURER, GEAR REDUCER, RATIO 8:1. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL DIVISION, GH, RA, DUAL SHAFT, 9:1, STD BL, CMR-NU_FGBA. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL DIVISION, GH, RA, HYB PLAN, 30:1, STD BL, CMR-NU_FG9B. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE REDUCER, 400-600 AMP, 250 VOLTS, CLASS R. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE REDUCER, 60-30 AMP, 600V, CLASS R. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX / PLANETARY, STANDARD, RATIO / 50:1, SHAFT WITH KEY, CLAMPING HUB SOCKET CONNECTION, EHM UNIVERSAL MOUNTABLE, INOVATION BLUE PAINT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX 2:1RATIO 1.921HP 132LB/IN 1750RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX, 10:1 RATIO, LEFT HAND, C-FACE, 4AC SPEED REDUCER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX, 20:1 RATIO, . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX, 30:1 RATIO, .53HP, 1750RPM, 440LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX, RIGHT ANGLE PRECISION. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR BOX, TP+ 010, STANDARD, MOTOR MOUNTING INTERFACE, 1 STAGE; 7:1 SMOOTH OUTPUT SHAFT/FLANGE, 19MM, STANDARD BACKSPLASH. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HD ILHI PERF50 1STD BL. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD 20:1 RATIO 5/8IN SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, 100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, 20:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, 22 MM, PB FLUSH, BLACK, NNP. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, 5:1, SIZE 6 . FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, GEN II STEALTH, IN-LINE, HIGH PERFORMANCE, 50:1 RATIO, LOW BACKLASH, NU COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, PV90,ALPHA FACE,10:1,STD, NU COMPONENTS,ACCESS,MI SC. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, RAHI, PERF40 1STD BL. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, RX23,100:1,STD BACKLASH, CMR-NU_FGM2. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD, SERVOFIT, SIZE 4, 10.0:1 RATIO, SINGLE STAGE, SHAFT WITH KEYWAY, TRIAPT MOTOR ADAPT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, 36:1 RATIO, 0.684 HP INPUT, 607 IN-LB OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, CYCLOIDAL, STRAIGHT INPUT, RD2 SERIES, SIZE 6, SOLID OUTPUT, 103:1 RATIO, MOTOR FLANGE AND BUSHING. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, RATIO 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, RIGHT ANGLE, TIGEAR, EZ KLEEN. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, SPEED REDUCER ASSEMBLY, 30:1 RATIO, CONVEYOR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR REDUCER, TIGEAR-2, STAINLESS STEEL, 1.25 INCH BORE, QUILL-STYLE INPUT, 12:1 RATIO, HOLLOW SHAFT OUTPUT, 56C MOTOR FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR SPEED REDUCER, RIGHT ANGLE, 1750 RPM, 5:1 RATIO, 1.54 INCH CENTER DISTANCE, 56C FRAME, CAST IRON HOUSING MATERIAL, LEFT OUTPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR UNIT, WORM GEAR UNIT, RIGHT ANGLE, SIZE 63, SIDE COVER SHAFT MOUNT (SIDE 1), 80:1 RATIO, SOLID INPUT SHAFT (METRIC), B3 MOUNTING, DOUBLE-ENDED INPUT SHAFT OPTION, 1400 RPM, (000000000303180360)... | |
| GEARBOX 40:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, 0.26HP, 40:1 RATIO, RATED AT 1750RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, 060 FRAME SIZE, 4:1 RATIO, STANDARD SHAFT WITH KEY. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, HIGH LOAD PLANETARY, Z14/30/80/10/B5/M6, FRAME SIZE: 070, SERIES: PLPE. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, I=20, CIRCLE MOUNTING, (4X) M4-0.7, 35 MM BOLT, HOLES, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, PLE SERIES, 1 STAGE, 8:1 RATIO, 11MM CLAMPING SYSTEM, STANDARD BACKLASH, SQUARE OUTPUT FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, PLE SERIES, FRAME SIZE 40, 8:1 RATIO, SINGLE STAGE, KEYED OUTPUT SHAFT, 5MM INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| GEARBOX, RIGHT ANGLE, HELICAL PLANETARY / SPUR BEVEL, STANDARD BACKLASH, HIGH PRECISION, RS-SERIES, 6000 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD 50:1 W/MX60-247 MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD PLANETARY 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD PLANETARY, 5:1RATIO,LESS THAN 70DB, HIGH INPUT SPEEDS UP TO 5,000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD RIGHT ANGLE 2:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, PLANETARY, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, PLANETARY, XTRUE, SIZE 60, 10:1 RATIO, 13 ARC-MINUTES BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, PS SERIES, 60MM FRAME, 3:1 RATIO, NO SPECIAL OPTION, STANDARD BACKLASH , GEN2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, PX23 FRAME SIZE, 50:1 RATIO, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, RA SERIES, ELECTROMECHANICAL DIVISION, RATIO 20:1, LOW BACKLASH, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, RIGHT ANGLE, 36 NM TORQUE, 5:1 RATIO, 1000-5000 INPUT RPM, 115 MM FLANGE SQUARE, STAINLESS STEEL OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, SIZE 2, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY, 10:1 GEAR RATIO, IP65 PROTECTION.. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD, SIZE 4, GEN 2, 1 STAGE, STANDARD MOUNTING HOUSING, SHAFT WITH KEY OUTPUT, 5:1 GEAR RATIO, BALL BEARING, 85 NM NOM OUTPUT TORQUE, 7000 RPM MAX INPUT SPEED, IP65... | |
| GEARHEAD,IL,HI PERF,7:1,STD BL, CMR-NU_FG6C, PAR PS180-007-SH. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,PS115-X2,40 :1 STD BACKLASH, CMR-NU_FGJA, PAR PS115-040-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,PS90-X2,15: 1,LOW BACKLASH, CMR-NU_FGJ9, PAR PS90-015-L2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,PV90,RND,AL PHA,5:1,STD, NU COMPONENTS,ACCESS,MI SC, PAR PV90TA-005. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,PX23-X2,3:1 STD BACKLASH, CMR-NU_FGK2, PAR PX23-003-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,RX115-X2,10 0:1STD BACKLASH, CMR-NU_FGMA, PAR RX115-100-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,RX34-X2,10: 1,STD BACK, CMR-NU_FGM3, PAR RX34-010-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,RX34-X2,50: 1,STD BACKLASH, CMR-NU_FGM3, PAR RX34-050-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GEARHEAD,RX90-X2,100 :1STD BACKLASH, CMR-NU_FGM9, PAR RX90-100-S2. FREE 2 YEAR RADWELL WARRANTY | |
| GROVE GEAR ALUMINUM SINGLE-REDUCTION WORM REDUCER , 7:1 RATIO, 2.472 HP, HMQ520-07-H-56-16 . FREE 2 YEAR RADWELL WARRANTY | |
| GROVE GEAR, S263046420, REDUCER, 1.695HP, 40:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GROVE GEAR, S263046520, REDUCER, 1.42HP, 50:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| HEAD-TAIL SET, 3/8", SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE HUMP REDUCER, 4-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY | |
| IMPERIAL GEARBOX, 1800 N1 INPUT SPEED, 0.46 PN1 INPUT RATED POWER. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE GEAR HEAD, 1 STAGE, 10:1 RATIO, 531.1 FOOT POUNDS MAX TORQUE, 923.7 FOOT POUNDS EMERGENCY STOP TORQUE, 5000 RPM MAX INPUT SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE HELICAL SPEED REDUCERS, RATIO 40:1, ACTUAL RATIO 44.57, OUTPUT RPM @ 1800 RPM INPUT: 39, OUTPUT TORQUE (LBS. IN.): 25670, OVERHUNG LOAD (LBS): 4000, STAGES 3. FREE 2 YEAR... | |
| INLINE VALVE, SINGLE AIR SUPPLY, HEAD AND TAIL SET, G1/4 PORT, DIN RAIL MOUNT, WITHOUT EXTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| IRONHORSE MEDIUM-DUTY WORM GEARBOX, 30:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 2HP AT 1.0 SF, 2026 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP... | |
| IRONHORSE MEDIUM-DUTY WORM GEARBOX, 40:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 1947 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP... | |
| MOTOR BOX. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 2.6-2.1-1.8AMP, 115VAC 60HZ, 1/6HP 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOVARIO REDUCERS Motors/GearBox/Clutc h NMRV-030-30 | |
| MOTOVARIO REDUCERS Motors/GearBox/Clutc h NMRV030-10 | |
| MOUNTING BASE PLATE KIT, FOR GEAR BOX. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Motors/GearBox/Clutc h PX115-010-S2 | |
| PLANETARY GEAR BOX, TYPE SP, SIZE 100, STANDARD, MOTOR MOUNTED, HIGH SPEED, 1 STAGE, 7 RATIO, OUTPUT SHAFT WITH KEY, 24 MM CLAMPING HUB DIAMETER, STANDARD BACKLASH, GENERATION 2, COUPLING... | |
| PLANETARY GEARBOX, 40:1RATIO, FLANGE MOUNT, 20MM DIA SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, ART-NO: 53926, OTHER PART NUMBER USED: GBX060004K, FRAME SIZE: 60 MM, RATIO: 4, OUTPUT SHAFT WITH FEATHER KEY (DIN 6885-1), STANDARD OUTPUT FLANGE, WITHOUT MOTOR ADAPTATION-ROUND UNIVERSAL FLANGE,... | |
| PLANETARY GEARBOX, GEAR HEAD, PV SERIES, RATIO 10:1, STD B, 4 BOLT MOUNTING HOLES, 1-1/4 SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, MOTOR-MOUNTED, 1 STAGE, 3:1, SHAFT W/ KEY, CLAMPING HUB SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, NEMA FLANGE, SHAFT 19.05MM KEYED, RATIO 100, TORQUE (NM) 70, MAX TORQUE (NM) 12.25, MAX TORQUE (NM) 12.25. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, NEMATRUE, SIZE 42, 10:1 RATIO, 15 ARC-MINUTES BACKLASH, SPUR GEARING, SINGLE, RIGHT ANGLE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, SIZE 60 FRAME, RATIO 1:3, STANDARD BACKLASH, SMOOTH OUTPUT SHAFT , 11MM CLAMPING DIAMETER, STANDARD INPUT SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX, TYPE PAII060, METRIC FLANGE, 3:1 RATIO, 1 STAGE, 42NM TORQUE, 73.5NM MAX TORQUE, 7 ARCMIN BACKLASH, 16MM KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARBOX. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARHEAD GEAR REDUCER . FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARHEAD, SERVOFIT, SIZE 3, INLINE, 2 STAGE, RATIO 15:1, SHAFT W/ KEY, TRIADAPT MOTOR ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 90, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PLANETARY SERVO REDUCER, CONCENTRIC, 25:1 RATIO, 50W SERVO CAPACITY, 45' BACKLASH. FREE 2 YEAR RADWELL WARRANTY | |
| PLANITARY GEARBOX, 4:1 RATIO, CYCLIC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| R612 FUSE REDUCER - FERRAZ/MERSEN, FUSE REDUCER, 600V.. FREE 2 YEAR RADWELL WARRANTY | |
| RDC BUSH ALUM 1-1/4TO1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER 16:1 RATIO 1500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, 1.39HP, 1750RPM, 622TORQUE, . FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, 1.51HP, 1750RPM, 580TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, 13.25:1 RATIO, 335LB-IN TORQUE, 1.0 SF, . FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, H10717, HOLLOW SHAFT, 0.44 HP, OUTPUT TORQUE 573 LB-IN, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, MODEL CNHJ-610HY-19, 29:1RATIO, 1750RPM, SF.10, 2.31HP . FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE GEARBOX, 10:1 RATIO . FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE PLANETARY GEARBOX, PAIIR SERIES, RATIO: 030:1, OUTPUT SHAFT OPTION: S2, 142MM FRAME SIZE, OUTPUT SHAFT WITH KEY, MOTOR BRAND AND PART NUMBER APEX. FREE 2 YEAR RADWELL WARRANTY... | |
| SCHRADER BELLOWS Motors/GearBox/Clutc h PVLB17197 | |
| SEALCON Motors/GearBox/Clutc h RR-2012-BR | |
| SERVOFIT GEAR HEAD, 75.0:1 RATIO, SOLID SHAFT INLINE, SIZE 4, PLAIN SHAFT, RIGHT ANGLE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE HEAD-TAIL SET, 1/4" NPT, KIT INCLUDES: 1 PORTED END (HEAD) AND 1 BLANK END (TAIL) PLUS ALL NECESSARY HARDWARE, DIN RAIL MOUNTING CLIPS ON HEAD PIECE ONLY., MAXIMUM STACK... | |
| SITI, R19F.1, R19F1, GEARBOX. FREE 2 YEAR RADWELL WARRANTY | |
| SM CYCLO Motors/GearBox/Clutc h H-3085 | |
| SPEED REDUCER 1/8INCH DIA 20:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED REDUCER ASSEMBLY, 83:1 RATIO, 4AC RIGHT HAND, FOR USE WITH PCX MODEL CONVEYOR. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED REDUCER, BEVEL, SPIRAL RIGHT ANGLE, SPIRAL GEAR TYPE, 631 SIZE, 1:1 RATIO, RIGHT OUTPUT DIRECTION, SAHFT IN / OUT / 0.3750 INCH, SOLID SHAFT INPUT / OUTPUT. FREE 2... | |
| SPEED REDUCER, GEARBOX, C-FACE, 20:1 RATIO, RIGHT HAND, SAME AS P/N 4AC-20-1-RH. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED REDUCER, RIGHT ANGLE BEVEL, 1215 REDUCER SIZE, 1:1 RATIO, RIGHT OUTPUT DIRECTION, SOLID SHAFT, 1750 RPM, HORIZONTAL BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SPIRAL BEVEL GEARBOX. FREE 2 YEAR RADWELL WARRANTY | |
| SPIRAL BEVEL REDUCER, RATIO 1:1, SIZE 10, DOUBLE OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT HOSE HUMP REDUCER, RUBBER, BLACK, 7 INCH OUTER DIAMETER, 7 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SUREGEAR PRECISION PLANETARY GEARBOX, 5:1 RATIO, INLINE, 0.5IN DIAMETER OUTPUT SHAFT, NOMINAL OUTPUT TORQUE 26 N-M (230 LB-IN), 1-STAGE, NEMA 34 FRAME. FOR USE WITH SURESTEP NEMA 34 MOTORS.. FREE... | |
| SWAGELOK Motors/GearBox/Clutc h SS-6M0-R-4 | |
| THREAD REDUCER, NICKEL PLATED BRASS, W/ BUNA-N O-RING, M40 X 1.5 TO M32 X 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| TUBE FITTING, REDUCER, 6 MM X 1/4 INCH OD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| WORM GEAR SPEED REDUCER, RIGHT ANGLE, SINGLE REDUCTION, 10:1 RATIO, 1.75IN CENTER DISTANCE, C-FACE COUPLING, 0.6250IN INPUT SIZE, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| WORM GEAR SPEED REDUCER, SINGLE REDUCTION, 10:1RATIO 460LB/IN 1.43HP. FREE 2 YEAR RADWELL WARRANTY | |
| WORM GEAR SPEED REDUCER, STAINLESS STEEL, BOSTMOUNT HOLLOW OUTPUT, QUILL STYLE MOTOR FLANGE, 700 SERIES, 1.75 INCH CENTER DISTANCE, NO BASE, 40:1 REDUCTION RATIO, KLUBERSYNTH UH1-6-460 H1 FOOD GRADE LUBRICATION,... | |
| WORM GEAR SPEED REDUCER, STAINLESS STEEL, BOSTMOUNT HOLLOW OUTPUT, QUILL STYLE MOTOR FLANGE, 700 SERIES, 2.62 INCH CENTER DISTANCE, NO BASE, 40:1 REDUCTION RATIO, KLUBERSYNTH UH1-6-460 H1 FOOD GRADE LUBRICATION,... | |
| WORM GEAR UNIT, 80:1 RATIO, 327 LB/IN, FLANGE MOUNT, NEMA 56C, 1750RPM, . FREE 2 YEAR RADWELL WARRANTY | |
| WORM GEARBOX, IRONHORSE HEAVY-DUTY, 10:1 RATIO, 56C-FACE INPUT, RIGHT HAND, 1IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 935 LB-IN MECHANICAL OUTPUT TORQUE, 2-1/16IN CENTER DISTANCE, CAST IRON HOUSING,... | |
| WORM SPEED REDUCER, INPUT HP 0.071, RATIO 900:1, OUTPUT TORQUE 340 IN LB, . FREE 2 YEAR RADWELL WARRANTY | |
| WORM SPEED REDUCER, STAINLESS, 0.99 INPUT HP, 30:1. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |