Accu-Drive, Inc. Reducer W0380005SKCS01BCHCGZ

Description
ACCUDRIVE, W0380005SKCS01BCHCGZ , REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
ACCUDRIVE, W0380005SKCS01BCHCGZ , REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 91726698 - Radwell International
Willingboro, NJ, United States
Reducer
91726698
Reducer 91726698
ACCUDRIVE, W0380005SKCS01BCHCGZ , REDUCER. FREE 2 YEAR RADWELL WARRANTY

ACCUDRIVE, W0380005SKCS01BCHCGZ, REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 91726698
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Gearbox - EMGC-60-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
2 suppliers
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-4 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details