Wittenstein, Ltd. Gear Box SP-100S-MF1-7-2K1-2S

Description
DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SPLINED SHAFT, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SPLINED SHAFT, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 221947179 - Radwell International
Willingboro, NJ, United States
Gear Box
221947179
Gear Box 221947179
DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SPLINED SHAFT, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, GEARBOX, MOTOR MOUNTED, SPLINED SHAFT, CLAMPING HUB 38 MM, RATIO 7:1, 428 NM, 2800 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 221947179
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details