Stober Drives, Inc. Gear Head P522SPR0250MT

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, P SERIES, SIZE 5, 2 STAGE RATIOS, 25:1 RATIO, STANDARD MOUNTING STYLE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, P SERIES, SIZE 5, 2 STAGE RATIOS, 25:1 RATIO, STANDARD MOUNTING STYLE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 220446373 - Radwell International
Willingboro, NJ, United States
Gear Head
220446373
Gear Head 220446373
DISCONTINUED BY MANUFACTURER, GEAR HEAD, P SERIES, SIZE 5, 2 STAGE RATIOS, 25:1 RATIO, STANDARD MOUNTING STYLE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, P SERIES, SIZE 5, 2 STAGE RATIOS, 25:1 RATIO, STANDARD MOUNTING STYLE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 220446373
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-198 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 198 (X : 1)
View Details
LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details