Parker Hannifin/Electromechanical Automation Gear Head PG115-010

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 5832368 - Radwell International
Willingboro, NJ, United States
Gear Head
5832368
Gear Head 5832368
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEAR HEAD, PG SERIES, 115MM FRAME, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 5832368
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details