Parker Hannifin/Electromechanical Automation Gear Head RX34-010-S2

Description
GEARHEAD,RX34-X2,10: 1,STD BACK, CMR-NU_FGM3, PAR RX34-010-S2. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD,RX34-X2,10: 1,STD BACK, CMR-NU_FGM3, PAR RX34-010-S2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 12785843 - Radwell International
Willingboro, NJ, United States
Gear Head
12785843
Gear Head 12785843
GEARHEAD,RX34-X2,10: 1,STD BACK, CMR-NU_FGM3, PAR RX34-010-S2. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD,RX34-X2,10:1,STD BACK, CMR-NU_FGM3, PAR RX34-010-S2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12785843
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-55.7 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
View Details
M Box 72:1 Bronze - M72B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details