Wittenstein, Ltd. Gear Box SP100S-MC1-7-1G1-2K

Description
PLANETARY GEAR BOX, TYPE SP, SIZE 100, STANDARD, MOTOR MOUNTED, HIGH SPEED, 1 STAGE, 7 RATIO, OUTPUT SHAFT WITH KEY, 24 MM CLAMPING HUB DIAMETER, STANDARD BACKLASH, GENERATION 2, COUPLING MOTOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PLANETARY GEAR BOX, TYPE SP, SIZE 100, STANDARD, MOTOR MOUNTED, HIGH SPEED, 1 STAGE, 7 RATIO, OUTPUT SHAFT WITH KEY, 24 MM CLAMPING HUB DIAMETER, STANDARD BACKLASH, GENERATION 2, COUPLING MOTOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 125963027 - Radwell International
Willingboro, NJ, United States
Gear Box
125963027
Gear Box 125963027
PLANETARY GEAR BOX, TYPE SP, SIZE 100, STANDARD, MOTOR MOUNTED, HIGH SPEED, 1 STAGE, 7 RATIO, OUTPUT SHAFT WITH KEY, 24 MM CLAMPING HUB DIAMETER, STANDARD BACKLASH, GENERATION 2, COUPLING MOTOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PLANETARY GEAR BOX, TYPE SP, SIZE 100, STANDARD, MOTOR MOUNTED, HIGH SPEED, 1 STAGE, 7 RATIO, OUTPUT SHAFT WITH KEY, 24 MM CLAMPING HUB DIAMETER, STANDARD BACKLASH, GENERATION 2, COUPLING MOTOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 125963027
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details