Automationdirect.com Gear Box WGA-75M-040-H1

Description
IRONHORSE MEDIUM-DUTY WORM GEARBOX, 40:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 1947 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
IRONHORSE MEDIUM-DUTY WORM GEARBOX, 40:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 1947 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 62869851 - Radwell International
Willingboro, NJ, United States
Gear Box
62869851
Gear Box 62869851
IRONHORSE MEDIUM-DUTY WORM GEARBOX, 40:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 1947 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY

IRONHORSE MEDIUM-DUTY WORM GEARBOX, 40:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 1.5HP AT 1.0 SF, 1947 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 62869851
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPX-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details