Automationdirect.com Gear Box PGCN34-0550

Description
SUREGEAR PRECISION PLANETARY GEARBOX, 5:1 RATIO, INLINE, 0.5IN DIAMETER OUTPUT SHAFT, NOMINAL OUTPUT TORQUE 26 N-M (230 LB-IN), 1-STAGE, NEMA 34 FRAME. FOR USE WITH SURESTEP NEMA 34 MOTORS.. FREE 2 YEAR RADWELL WARRANTY
Description
SUREGEAR PRECISION PLANETARY GEARBOX, 5:1 RATIO, INLINE, 0.5IN DIAMETER OUTPUT SHAFT, NOMINAL OUTPUT TORQUE 26 N-M (230 LB-IN), 1-STAGE, NEMA 34 FRAME. FOR USE WITH SURESTEP NEMA 34 MOTORS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 45583964 - Radwell International
Willingboro, NJ, United States
Gear Box
45583964
Gear Box 45583964
SUREGEAR PRECISION PLANETARY GEARBOX, 5:1 RATIO, INLINE, 0.5IN DIAMETER OUTPUT SHAFT, NOMINAL OUTPUT TORQUE 26 N-M (230 LB-IN), 1-STAGE, NEMA 34 FRAME. FOR USE WITH SURESTEP NEMA 34 MOTORS.. FREE 2 YEAR RADWELL WARRANTY

SUREGEAR PRECISION PLANETARY GEARBOX, 5:1 RATIO, INLINE, 0.5IN DIAMETER OUTPUT SHAFT, NOMINAL OUTPUT TORQUE 26 N-M (230 LB-IN), 1-STAGE, NEMA 34 FRAME. FOR USE WITH SURESTEP NEMA 34 MOTORS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 45583964
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details