Fuji Electric Corp. of America Gear Head VKP085A

Description
COOLANT PUMP, LOW PRESSURE, 200-220 VAC, 110-160 LPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
COOLANT PUMP, LOW PRESSURE, 200-220 VAC, 110-160 LPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 32198968 - Radwell International
Willingboro, NJ, United States
Gear Head
32198968
Gear Head 32198968
COOLANT PUMP, LOW PRESSURE, 200-220 VAC, 110-160 LPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

COOLANT PUMP, LOW PRESSURE, 200-220 VAC, 110-160 LPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 32198968
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
L Box 5:1 Bronze - L5B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details