Cone Drive Gearing Solutions Gear Box RG251015SSAE03DMMDKZ

Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE EXT INPUT W/DBL EXT SOLID OR HOLLOW OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE EXT INPUT W/DBL EXT SOLID OR HOLLOW OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 161387349 - Radwell International
Willingboro, NJ, United States
Gear Box
161387349
Gear Box 161387349
DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE EXT INPUT W/DBL EXT SOLID OR HOLLOW OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE EXT INPUT W/DBL EXT SOLID OR HOLLOW OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 161387349
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGC-60-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details