Stober Drives, Inc. Gear Box PH821F0100MT

Description
DISCONTINUED BY MANUFACTURER, PH SERIES SERVOFIT GEARHEAD, 10.0:1 RATIO, SIZE 8 GEARHEAD, GEN 2, 1 STAGE, FLANGE OUTPUT HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PH SERIES SERVOFIT GEARHEAD, 10.0:1 RATIO, SIZE 8 GEARHEAD, GEN 2, 1 STAGE, FLANGE OUTPUT HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 127893053 - Radwell International
Willingboro, NJ, United States
Gear Box
127893053
Gear Box 127893053
DISCONTINUED BY MANUFACTURER, PH SERIES SERVOFIT GEARHEAD, 10.0:1 RATIO, SIZE 8 GEARHEAD, GEN 2, 1 STAGE, FLANGE OUTPUT HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PH SERIES SERVOFIT GEARHEAD, 10.0:1 RATIO, SIZE 8 GEARHEAD, GEN 2, 1 STAGE, FLANGE OUTPUT HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127893053
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details