Wittenstein, Ltd. Gear Box SP-075-MF1-10-121-000

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, PG 220, 35 CCM, TYPE SP, MOTOR MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, PG 220, 35 CCM, TYPE SP, MOTOR MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 127338949 - Radwell International
Willingboro, NJ, United States
Gear Box
127338949
Gear Box 127338949
DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, PG 220, 35 CCM, TYPE SP, MOTOR MOUNTED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, 10:1 RATIO, PG 220, 35 CCM, TYPE SP, MOTOR MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127338949
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details